JDS Uniphase Fiber Optic Equipment 1202-1

Description
The 1202-1 is a Power Supply from JDSU. Additional Features: Compatible Laser Models: 1125,1125P,1137,1137 P 12 V DC input 115 V AC Highly regulated, constant-current output Complete fault protection Exceptional direct current (DC) stability Typical conversion efficiency >85% Compact, rugged packaging Exceptional lifetime The JDSU Uniphase 1202-1 is a helium-neon power supply that provides a highly regulated constant current output, allowing for excellent optical stability and performance. The power supply automatically adjusts laser tube voltage to maintain a fixed discharge current.
Description
The 1202-1 is a Power Supply from JDSU. Additional Features: Compatible Laser Models: 1125,1125P,1137,1137 P 12 V DC input 115 V AC Highly regulated, constant-current output Complete fault protection Exceptional direct current (DC) stability Typical conversion efficiency >85% Compact, rugged packaging Exceptional lifetime The JDSU Uniphase 1202-1 is a helium-neon power supply that provides a highly regulated constant current output, allowing for excellent optical stability and performance. The power supply automatically adjusts laser tube voltage to maintain a fixed discharge current.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 1202-1 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
1202-1
Fiber Optic Equipment 1202-1
The 1202-1 is a Power Supply from JDSU. Additional Features: Compatible Laser Models: 1125,1125P,1137,1137 P 12 V DC input 115 V AC Highly regulated, constant-current output Complete fault protection Exceptional direct current (DC) stability Typical conversion efficiency >85% Compact, rugged packaging Exceptional lifetime The JDSU Uniphase 1202-1 is a helium-neon power supply that provides a highly regulated constant current output, allowing for excellent optical stability and performance. The power supply automatically adjusts laser tube voltage to maintain a fixed discharge current.

The 1202-1 is a Power Supply from JDSU.

Additional Features:

  • Compatible Laser Models: 1125,1125P,1137,1137P
  • 12 V DC input
  • 115 V AC
  • Highly regulated, constant-current output
  • Complete fault protection
  • Exceptional direct current (DC) stability
  • Typical conversion efficiency >85%
  • Compact, rugged packaging
  • Exceptional lifetime

The JDSU Uniphase 1202-1 is a helium-neon power supply that provides a highly regulated constant current output, allowing for excellent optical stability and performance. The power supply automatically adjusts laser tube voltage to maintain a fixed discharge current.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 1202-1
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
Specs
Connector Type FC
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Lab for Double-Wide / 50km Fiber Spools - 1600 - M2 Optics, Inc.
Specs
Test Equipment Fiber Test Box
Test Equipment Type Bench Top
Connector Type FC; LC; SC; ST
View Details
Optical Spectrum Analyzers -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Test Equipment Optical Spectrum Analyzers
View Details