ValueTronics International, Inc. Fiber Optic Equipment 81553SM

Description
The 81553SM is a Laser Source Module from Agilent. Additional Features: Central wavelength: 1550 at ± 20 nm Fiber type: 9/125µm single-mode Output power: > 0 dBm CW stability: ± 0.003 dB It is designed to work with Agilent HP 8153A, 8163A, 8164A, and 8166A lightwave mainframes. The Agilent 81553SM is a 1550 nm, single-mode, Laser Source Module that offers very good short-term and long-term stability. The high output power can be internally attenuated by up to 6 dB.
Description
The 81553SM is a Laser Source Module from Agilent. Additional Features: Central wavelength: 1550 at ± 20 nm Fiber type: 9/125µm single-mode Output power: > 0 dBm CW stability: ± 0.003 dB It is designed to work with Agilent HP 8153A, 8163A, 8164A, and 8166A lightwave mainframes. The Agilent 81553SM is a 1550 nm, single-mode, Laser Source Module that offers very good short-term and long-term stability. The high output power can be internally attenuated by up to 6 dB.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81553SM - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81553SM
Fiber Optic Equipment 81553SM
The 81553SM is a Laser Source Module from Agilent. Additional Features: Central wavelength: 1550 at ± 20 nm Fiber type: 9/125µm single-mode Output power: > 0 dBm CW stability: ± 0.003 dB It is designed to work with Agilent HP 8153A, 8163A, 8164A, and 8166A lightwave mainframes. The Agilent 81553SM is a 1550 nm, single-mode, Laser Source Module that offers very good short-term and long-term stability. The high output power can be internally attenuated by up to 6 dB.

The 81553SM is a Laser Source Module from Agilent.

Additional Features:

  • Central wavelength: 1550 at ± 20 nm
  • Fiber type: 9/125µm single-mode
  • Output power: > 0 dBm
  • CW stability: ± 0.003 dB
  • It is designed to work with Agilent HP 8153A, 8163A, 8164A, and 8166A lightwave mainframes.

The Agilent 81553SM is a 1550 nm, single-mode, Laser Source Module that offers very good short-term and long-term stability. The high output power can be internally attenuated by up to 6 dB.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81553SM
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
Portable Power Meters and Light Sources -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Test Equipment Fiber Optic Power Meter
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Optical Loss Test Set - CertiFiber® Pro - Fluke
Specs
Test Equipment Fiber Optic Power Meter
Test Equipment Type Hand Held
View Details