ValueTronics International, Inc. Fiber Optic Equipment 81651A

Description
The 81651A is a 1550nm Fabry-Perot Laser from Agilent. Additional Features: 1550nm 1mW output power CW power stability: ±0.03db (24h) Internal digital modulation The Agilent 81651A Fabry-Perot laser source is a single-wavelength module to be used in conjunction with optical power meter modules for insertion loss, optical return loss and PDL measurement of broadband components and fiber. The Agilent 81651A Fabry-Perot laser module is insensitive to back reflections and is stabilized for short and long-term applications.
Description
The 81651A is a 1550nm Fabry-Perot Laser from Agilent. Additional Features: 1550nm 1mW output power CW power stability: ±0.03db (24h) Internal digital modulation The Agilent 81651A Fabry-Perot laser source is a single-wavelength module to be used in conjunction with optical power meter modules for insertion loss, optical return loss and PDL measurement of broadband components and fiber. The Agilent 81651A Fabry-Perot laser module is insensitive to back reflections and is stabilized for short and long-term applications.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81651A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81651A
Fiber Optic Equipment 81651A
The 81651A is a 1550nm Fabry-Perot Laser from Agilent. Additional Features: 1550nm 1mW output power CW power stability: ±0.03db (24h) Internal digital modulation The Agilent 81651A Fabry-Perot laser source is a single-wavelength module to be used in conjunction with optical power meter modules for insertion loss, optical return loss and PDL measurement of broadband components and fiber. The Agilent 81651A Fabry-Perot laser module is insensitive to back reflections and is stabilized for short and long-term applications.

The 81651A is a 1550nm Fabry-Perot Laser from Agilent.

Additional Features:

  • 1550nm
  • 1mW output power
  • CW power stability: ±0.03db (24h)
  • Internal digital modulation

The Agilent 81651A Fabry-Perot laser source is a single-wavelength module to be used in conjunction with optical power meter modules for insertion loss, optical return loss and PDL measurement of broadband components and fiber. The Agilent 81651A Fabry-Perot laser module is insensitive to back reflections and is stabilized for short and long-term applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81651A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details