VIAVI Solutions, Inc. Fiber Optic Equipment ONT-50

Description
The ONT-50 is a DWDM and CWDM Analyzer from Acterna. Additional Features: Optical and digital test instruments bundled in one portable mainframe. The world's first portable multi-port field tester minimizes size and weight of complete configurations. It tests line rates from 51 Mbps to up to four times 10.7 Gbps. Industry's first fully functional New Generation SONET/SDH and OTN G.709 test solution. Dual-channel optical spectrum analyzer for efficient testing of modern switched DWDM networks. Line rate independent, standalone Q-factor meter allows in-service Quality of Service (QoS) measurements. Multi-user, remote operation and test automation. Lightweight, portable test platform. Browser-oriented graphical user interface (GUI). Easy performance upgrade. Full multi-tasking operations also available in remote mode. Modular test solution. The Acterna ONT-50 is the world's first instrument incorporating optical and digital test modules in one portable mainframe. The Acterna ONT-50 Optical Network Tester is optimized for early adaptation of new technologies in optical networks.
Datasheet
Description
The ONT-50 is a DWDM and CWDM Analyzer from Acterna. Additional Features: Optical and digital test instruments bundled in one portable mainframe. The world's first portable multi-port field tester minimizes size and weight of complete configurations. It tests line rates from 51 Mbps to up to four times 10.7 Gbps. Industry's first fully functional New Generation SONET/SDH and OTN G.709 test solution. Dual-channel optical spectrum analyzer for efficient testing of modern switched DWDM networks. Line rate independent, standalone Q-factor meter allows in-service Quality of Service (QoS) measurements. Multi-user, remote operation and test automation. Lightweight, portable test platform. Browser-oriented graphical user interface (GUI). Easy performance upgrade. Full multi-tasking operations also available in remote mode. Modular test solution. The Acterna ONT-50 is the world's first instrument incorporating optical and digital test modules in one portable mainframe. The Acterna ONT-50 Optical Network Tester is optimized for early adaptation of new technologies in optical networks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - ONT-50 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
ONT-50
Fiber Optic Equipment ONT-50
The ONT-50 is a DWDM and CWDM Analyzer from Acterna. Additional Features: Optical and digital test instruments bundled in one portable mainframe. The world's first portable multi-port field tester minimizes size and weight of complete configurations. It tests line rates from 51 Mbps to up to four times 10.7 Gbps. Industry's first fully functional New Generation SONET/SDH and OTN G.709 test solution. Dual-channel optical spectrum analyzer for efficient testing of modern switched DWDM networks. Line rate independent, standalone Q-factor meter allows in-service Quality of Service (QoS) measurements. Multi-user, remote operation and test automation. Lightweight, portable test platform. Browser-oriented graphical user interface (GUI). Easy performance upgrade. Full multi-tasking operations also available in remote mode. Modular test solution. The Acterna ONT-50 is the world's first instrument incorporating optical and digital test modules in one portable mainframe. The Acterna ONT-50 Optical Network Tester is optimized for early adaptation of new technologies in optical networks.

The ONT-50 is a DWDM and CWDM Analyzer from Acterna.

Additional Features:

  • Optical and digital test instruments bundled in one portable mainframe.
  • The world's first portable multi-port field tester minimizes size and weight of complete configurations. It tests line rates from 51 Mbps to up to four times 10.7 Gbps.
  • Industry's first fully functional New Generation SONET/SDH and OTN G.709 test solution.
  • Dual-channel optical spectrum analyzer for efficient testing of modern switched DWDM networks.
  • Line rate independent, standalone Q-factor meter allows in-service Quality of Service (QoS) measurements.
  • Multi-user, remote operation and test automation.
  • Lightweight, portable test platform.
  • Browser-oriented graphical user interface (GUI).
  • Easy performance upgrade.
  • Full multi-tasking operations also available in remote mode.
  • Modular test solution.

The Acterna ONT-50 is the world's first instrument incorporating optical and digital test modules in one portable mainframe. The Acterna ONT-50 Optical Network Tester is optimized for early adaptation of new technologies in optical networks.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number ONT-50
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Compact Fiber Optic Identifier - C0230001 - GAO Tek, Inc.
Specs
Test Equipment Optical Fiber Identifiers
View Details
EPP2000 Color Measurement System - EPP2000-VIS-100 - StellarNet, Inc.
Specs
Test Equipment Optical Spectrum Analyzers
Test Equipment Type Bench Top
Connector Type SMA
View Details
Fiber Optic Light Source - 573XL-UNIV - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type UCI
Wavelength Range 650 nm (6500 Å)
View Details