Megger TDR 1005-023

Description
The TDR2050 (1005-023) advanced dual channel tdrs are from Megger. Additional Features: 600 V CAT IV Input Protection filter built in Step and Pulse TDR selections Distance Dependant Gain Test straight from the box Trace Tagging 2ns pulse width Designed for use on all metallic paired cables Accessories: Lead sets Retractable sheath fused test lead (1 pair) User guide CD The Megger® TDR2000/3, TDR2010 and TDR2050 are state of the art, dual channel, high resolution, compact Time Domain Reflectometers with a colour screen for locating faults on paired metallic cables. All TDRs in this series have a minimum resolution of 0.1 m / 0.3 ft and a 20 km / 65 kft maximum range depending on the velocity factor selected and the cable type. Various output impedances are available (25, 50, 75, 100, 125, 140 ohms, model dependent) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements. An AUTO selection option ensures that the most effective parameters are selected depending on the range required, aiding rapid diagnosis of the TDR trace. The ability to manually override the auto function allows fine tuning to enable identification of hard to determine faults. Dual trace and dual cursor capabilities allow full flexibility, giving the operator full control and instant indication of distance between two points. A trace comparison feature also allows close examination between trace conditions. Extra high resolution together with a white-light backlight, user definable colour schemes give the graphical display a vibrance, aiding the user in identifying key events on the trace.
Datasheet
Description
The TDR2050 (1005-023) advanced dual channel tdrs are from Megger. Additional Features: 600 V CAT IV Input Protection filter built in Step and Pulse TDR selections Distance Dependant Gain Test straight from the box Trace Tagging 2ns pulse width Designed for use on all metallic paired cables Accessories: Lead sets Retractable sheath fused test lead (1 pair) User guide CD The Megger® TDR2000/3, TDR2010 and TDR2050 are state of the art, dual channel, high resolution, compact Time Domain Reflectometers with a colour screen for locating faults on paired metallic cables. All TDRs in this series have a minimum resolution of 0.1 m / 0.3 ft and a 20 km / 65 kft maximum range depending on the velocity factor selected and the cable type. Various output impedances are available (25, 50, 75, 100, 125, 140 ohms, model dependent) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements. An AUTO selection option ensures that the most effective parameters are selected depending on the range required, aiding rapid diagnosis of the TDR trace. The ability to manually override the auto function allows fine tuning to enable identification of hard to determine faults. Dual trace and dual cursor capabilities allow full flexibility, giving the operator full control and instant indication of distance between two points. A trace comparison feature also allows close examination between trace conditions. Extra high resolution together with a white-light backlight, user definable colour schemes give the graphical display a vibrance, aiding the user in identifying key events on the trace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The TDR2050 (1005-023) advanced dual channel tdrs are from Megger. Additional Features: 600 V CAT IV Input Protection filter built in Step and Pulse TDR selections Distance Dependant Gain Test straight from the box Trace Tagging 2ns pulse width Designed for use on all metallic paired cables Accessories: Lead sets Retractable sheath fused test lead (1 pair) User guide CD The Megger® TDR2000/3, TDR2010 and TDR2050 are state of the art, dual channel, high resolution, compact Time Domain Reflectometers with a colour screen for locating faults on paired metallic cables. All TDRs in this series have a minimum resolution of 0.1 m / 0.3 ft and a 20 km / 65 kft maximum range depending on the velocity factor selected and the cable type. Various output impedances are available (25, 50, 75, 100, 125, 140 ohms, model dependent) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements. An AUTO selection option ensures that the most effective parameters are selected depending on the range required, aiding rapid diagnosis of the TDR trace. The ability to manually override the auto function allows fine tuning to enable identification of hard to determine faults. Dual trace and dual cursor capabilities allow full flexibility, giving the operator full control and instant indication of distance between two points. A trace comparison feature also allows close examination between trace conditions. Extra high resolution together with a white-light backlight, user definable colour schemes give the graphical display a vibrance, aiding the user in identifying key events on the trace.

The TDR2050 (1005-023) advanced dual channel tdrs are from Megger.

Additional Features:

  • 600 V CAT IV Input Protection filter built in
  • Step and Pulse TDR selections
  • Distance Dependant Gain
  • Test straight from the box
  • Trace Tagging
  • 2ns pulse width
  • Designed for use on all metallic paired cables

Accessories:

  • Lead sets Retractable sheath fused test lead (1 pair)
  • User guide CD

The Megger® TDR2000/3, TDR2010 and TDR2050 are state of the art, dual channel, high resolution, compact Time Domain Reflectometers with a colour screen for locating faults on paired metallic cables.

All TDRs in this series have a minimum resolution of 0.1 m / 0.3 ft and a 20 km / 65 kft maximum range depending on the velocity factor selected and the cable type.

Various output impedances are available (25, 50, 75, 100, 125, 140 ohms, model dependent) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements.

An AUTO selection option ensures that the most effective parameters are selected depending on the range required, aiding rapid diagnosis of the TDR trace. The ability to manually override the auto function allows fine tuning to enable identification of hard to determine faults.

Dual trace and dual cursor capabilities allow full flexibility, giving the operator full control and instant indication of distance between two points.

A trace comparison feature also allows close examination between trace conditions. Extra high resolution together with a white-light backlight, user definable colour schemes give the graphical display a vibrance, aiding the user in identifying key events on the trace.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 1005-023
Product Name TDR
Test Equipment Time Domain Reflectometer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Handheld CATV Signal Level Meter - A0N00003 - GAO Tek, Inc.
Specs
Test Equipment Fiber Optic Power Meter
View Details
Fiber Inspection Scope - FI-500 FiberInspector™ - Fluke
Specs
Test Equipment Inspection
Test Equipment Type Hand Held
View Details