ValueTronics International, Inc. Fiber Optic Equipment 81480A

Description
The 81480A is a Tunable Laser Source from Agilent. Additional Features: Wavelength Range: 1370nm to 1480nm Max.Output Power: + 5.5dBm Wavelength Accuracy (abs.): ±0.01nm Wavelength repeatability (typ.): ±0.5 pm Wavelength stability (typ.): <±1pm Signal to Source Spontaneous Emission Ratio: =61dB/nm Output1 (1420 - 1470nm) Signal to total Source Spontaneous Emission Ratio: =58dB Output1 (1420 - 1470 nm) The Agilent 81480A is specially designed for the S-Band. It has continuous sweep through full wavelength range with mode-hop free tuning over full wavelength range. The Agilent 81480A also has low source spontaneous emission output for high dynamic range. Other key features include high power optical output for optical amplifier test and a built-in real-time wavelength meter. Both optical outputs of the Agilent 81480A are equipped with Panda type polarization maintaining fiber.
Description
The 81480A is a Tunable Laser Source from Agilent. Additional Features: Wavelength Range: 1370nm to 1480nm Max.Output Power: + 5.5dBm Wavelength Accuracy (abs.): ±0.01nm Wavelength repeatability (typ.): ±0.5 pm Wavelength stability (typ.): <±1pm Signal to Source Spontaneous Emission Ratio: =61dB/nm Output1 (1420 - 1470nm) Signal to total Source Spontaneous Emission Ratio: =58dB Output1 (1420 - 1470 nm) The Agilent 81480A is specially designed for the S-Band. It has continuous sweep through full wavelength range with mode-hop free tuning over full wavelength range. The Agilent 81480A also has low source spontaneous emission output for high dynamic range. Other key features include high power optical output for optical amplifier test and a built-in real-time wavelength meter. Both optical outputs of the Agilent 81480A are equipped with Panda type polarization maintaining fiber.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81480A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81480A
Fiber Optic Equipment 81480A
The 81480A is a Tunable Laser Source from Agilent. Additional Features: Wavelength Range: 1370nm to 1480nm Max.Output Power: + 5.5dBm Wavelength Accuracy (abs.): ±0.01nm Wavelength repeatability (typ.): ±0.5 pm Wavelength stability (typ.): <±1pm Signal to Source Spontaneous Emission Ratio: =61dB/nm Output1 (1420 - 1470nm) Signal to total Source Spontaneous Emission Ratio: =58dB Output1 (1420 - 1470 nm) The Agilent 81480A is specially designed for the S-Band. It has continuous sweep through full wavelength range with mode-hop free tuning over full wavelength range. The Agilent 81480A also has low source spontaneous emission output for high dynamic range. Other key features include high power optical output for optical amplifier test and a built-in real-time wavelength meter. Both optical outputs of the Agilent 81480A are equipped with Panda type polarization maintaining fiber.

The 81480A is a Tunable Laser Source from Agilent.

Additional Features:

  • Wavelength Range: 1370nm to 1480nm
  • Max.Output Power: + 5.5dBm
  • Wavelength Accuracy (abs.): ±0.01nm
  • Wavelength repeatability (typ.): ±0.5 pm
  • Wavelength stability (typ.): <±1pm
  • Signal to Source Spontaneous Emission Ratio: =61dB/nm Output1 (1420 - 1470nm)
  • Signal to total Source Spontaneous Emission Ratio: =58dB Output1 (1420 - 1470 nm)

The Agilent 81480A is specially designed for the S-Band. It has continuous sweep through full wavelength range with mode-hop free tuning over full wavelength range. The Agilent 81480A also has low source spontaneous emission output for high dynamic range. Other key features include high power optical output for optical amplifier test and a built-in real-time wavelength meter. Both optical outputs of the Agilent 81480A are equipped with Panda type polarization maintaining fiber.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81480A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details