ValueTronics International, Inc. Fiber Optic Equipment 86103B

Description
The 86103B is a DCA Oscilloscope from Agilent. Additional Features: 1000 to 1600 nm wavelength range Automatic/switchable filters for compliance testing at 622, 1063, 1250, 2125, 2488 and 2500 Mb/s are available 20/12.4 GHz bandwidth electrical channel (For use with the Infiniium 86100 Oscilloscopes- not included) The Agilent 86103B multimode, amplified module offers 10 GHz of wide optical bandwidth, plus high sensitivity. The 86103B operates at 1310/1550 nm and is well suited for measuring small form-factor transceivers and proprietary system interconnect devices. Switchable reference filters enable transceiver compliance testing at SONET/SDH, Fibre Channel and Gigabit Ethernet rates.
Description
The 86103B is a DCA Oscilloscope from Agilent. Additional Features: 1000 to 1600 nm wavelength range Automatic/switchable filters for compliance testing at 622, 1063, 1250, 2125, 2488 and 2500 Mb/s are available 20/12.4 GHz bandwidth electrical channel (For use with the Infiniium 86100 Oscilloscopes- not included) The Agilent 86103B multimode, amplified module offers 10 GHz of wide optical bandwidth, plus high sensitivity. The 86103B operates at 1310/1550 nm and is well suited for measuring small form-factor transceivers and proprietary system interconnect devices. Switchable reference filters enable transceiver compliance testing at SONET/SDH, Fibre Channel and Gigabit Ethernet rates.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 86103B - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
86103B
Fiber Optic Equipment 86103B
The 86103B is a DCA Oscilloscope from Agilent. Additional Features: 1000 to 1600 nm wavelength range Automatic/switchable filters for compliance testing at 622, 1063, 1250, 2125, 2488 and 2500 Mb/s are available 20/12.4 GHz bandwidth electrical channel (For use with the Infiniium 86100 Oscilloscopes- not included) The Agilent 86103B multimode, amplified module offers 10 GHz of wide optical bandwidth, plus high sensitivity. The 86103B operates at 1310/1550 nm and is well suited for measuring small form-factor transceivers and proprietary system interconnect devices. Switchable reference filters enable transceiver compliance testing at SONET/SDH, Fibre Channel and Gigabit Ethernet rates.

The 86103B is a DCA Oscilloscope from Agilent.

Additional Features:

  • 1000 to 1600 nm wavelength range
  • Automatic/switchable filters for compliance testing at 622, 1063, 1250, 2125, 2488 and 2500 Mb/s are available
  • 20/12.4 GHz bandwidth electrical channel (For use with the Infiniium 86100 Oscilloscopes- not included)

The Agilent 86103B multimode, amplified module offers 10 GHz of wide optical bandwidth, plus high sensitivity. The 86103B operates at 1310/1550 nm and is well suited for measuring small form-factor transceivers and proprietary system interconnect devices. Switchable reference filters enable transceiver compliance testing at SONET/SDH, Fibre Channel and Gigabit Ethernet rates.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 86103B
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details