ValueTronics International, Inc. Fiber Optic Equipment 83438A

Description
The 83438A is an Erbium ASE Source from Agilent. Additional Features: High power density allows high measurement range Single-mode fiber output, angled connector option Modulation input: up to 300 Hz for applications using lock-in techniques or external control (on/off) In conjunction with an optical spectrum analyzer, the incoherent light source Agilent 83438A allows you to measure insertion loss, crosstalk, bandwidth, polarization dependencies,and other parameters of passive optical components versus wavelength. The Agilent 83438A provides more than +6 dBm in the 1550 nm window, allowing you to characterize advanced components such as isolators, circulators, add/drop multiplexers, gratings, or demultiplexers for dense wavelength-division multiplexing (DWDM) systems.
Description
The 83438A is an Erbium ASE Source from Agilent. Additional Features: High power density allows high measurement range Single-mode fiber output, angled connector option Modulation input: up to 300 Hz for applications using lock-in techniques or external control (on/off) In conjunction with an optical spectrum analyzer, the incoherent light source Agilent 83438A allows you to measure insertion loss, crosstalk, bandwidth, polarization dependencies,and other parameters of passive optical components versus wavelength. The Agilent 83438A provides more than +6 dBm in the 1550 nm window, allowing you to characterize advanced components such as isolators, circulators, add/drop multiplexers, gratings, or demultiplexers for dense wavelength-division multiplexing (DWDM) systems.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 83438A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
83438A
Fiber Optic Equipment 83438A
The 83438A is an Erbium ASE Source from Agilent. Additional Features: High power density allows high measurement range Single-mode fiber output, angled connector option Modulation input: up to 300 Hz for applications using lock-in techniques or external control (on/off) In conjunction with an optical spectrum analyzer, the incoherent light source Agilent 83438A allows you to measure insertion loss, crosstalk, bandwidth, polarization dependencies,and other parameters of passive optical components versus wavelength. The Agilent 83438A provides more than +6 dBm in the 1550 nm window, allowing you to characterize advanced components such as isolators, circulators, add/drop multiplexers, gratings, or demultiplexers for dense wavelength-division multiplexing (DWDM) systems.

The 83438A is an Erbium ASE Source from Agilent.

Additional Features:

  • High power density allows high measurement range
  • Single-mode fiber output, angled connector option
  • Modulation input: up to 300 Hz for applications using lock-in techniques or external control (on/off)

In conjunction with an optical spectrum analyzer, the incoherent light source Agilent 83438A allows you to measure insertion loss, crosstalk, bandwidth, polarization dependencies,and other parameters of passive optical components versus wavelength. The Agilent 83438A provides more than +6 dBm in the 1550 nm window, allowing you to characterize advanced components such as isolators, circulators, add/drop multiplexers, gratings, or demultiplexers for dense wavelength-division multiplexing (DWDM) systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 83438A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
Fitel Fiber Identifier - F1-IDH - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Test Equipment Optical Fiber Identifiers
Test Equipment Type Hand Held
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details
Optical Loss Test Unit - 5152B1U - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Fault Locator; Optical Loss Test Unit
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details