ValueTronics International, Inc. Fiber Optic Equipment 83481A

Description
The 83481A is a Optical Plug-In Module from Agilent. Additional Features: Unfiltered BW GHz(typical): 2.5(>3.0) Number of Filters: 2 Filter Rates: 155 and 622 Mbit/s Fiber Input: 9/125 µm Wavelength: 1000-1600nm Sensitivity: -17 dBm The Agilent 83481A Optical Plug-In Module has an integrated, calibrated optical receiver with nearly 3 GHz bandwidth, or automatically configurable as 155 MB/s and 622 MB/s calibrated SONET/SDH reference receiver. Independent of the optical channel is an electrical channel with 20 GHz bandwidth.
Description
The 83481A is a Optical Plug-In Module from Agilent. Additional Features: Unfiltered BW GHz(typical): 2.5(>3.0) Number of Filters: 2 Filter Rates: 155 and 622 Mbit/s Fiber Input: 9/125 µm Wavelength: 1000-1600nm Sensitivity: -17 dBm The Agilent 83481A Optical Plug-In Module has an integrated, calibrated optical receiver with nearly 3 GHz bandwidth, or automatically configurable as 155 MB/s and 622 MB/s calibrated SONET/SDH reference receiver. Independent of the optical channel is an electrical channel with 20 GHz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 83481A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
83481A
Fiber Optic Equipment 83481A
The 83481A is a Optical Plug-In Module from Agilent. Additional Features: Unfiltered BW GHz(typical): 2.5(>3.0) Number of Filters: 2 Filter Rates: 155 and 622 Mbit/s Fiber Input: 9/125 µm Wavelength: 1000-1600nm Sensitivity: -17 dBm The Agilent 83481A Optical Plug-In Module has an integrated, calibrated optical receiver with nearly 3 GHz bandwidth, or automatically configurable as 155 MB/s and 622 MB/s calibrated SONET/SDH reference receiver. Independent of the optical channel is an electrical channel with 20 GHz bandwidth.

The 83481A is a Optical Plug-In Module from Agilent.

Additional Features:

  • Unfiltered BW GHz(typical): 2.5(>3.0)
  • Number of Filters: 2
  • Filter Rates: 155 and 622 Mbit/s
  • Fiber Input: 9/125 µm
  • Wavelength: 1000-1600nm
  • Sensitivity: -17 dBm

The Agilent 83481A Optical Plug-In Module has an integrated, calibrated optical receiver with nearly 3 GHz bandwidth, or automatically configurable as 155 MB/s and 622 MB/s calibrated SONET/SDH reference receiver. Independent of the optical channel is an electrical channel with 20 GHz bandwidth.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 83481A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details