ValueTronics International, Inc. Fiber Optic Equipment 81680A

Description
The 81680A is a DWDM Tunable Laser from Agilent. Additional Features: Wavelength Range: 1460nm to 1580nm Max. Output Power: 6dBm Wavelength Accuracy (abs.): ± 0.01nm Wavelength repeatability (typ.): ± 0.5pm The Agilent HP 81680A Modular Tunable Laser operates in the 1550 nm band. This module, with its built-in wavelength control loop, boasts high performance. The 81680A is mode-hop free tunable with continuous output power. This product features Panda PMF output ports to provide a well defined state of polarization to ensure constant measurement conditions on waveguide devices.
Description
The 81680A is a DWDM Tunable Laser from Agilent. Additional Features: Wavelength Range: 1460nm to 1580nm Max. Output Power: 6dBm Wavelength Accuracy (abs.): ± 0.01nm Wavelength repeatability (typ.): ± 0.5pm The Agilent HP 81680A Modular Tunable Laser operates in the 1550 nm band. This module, with its built-in wavelength control loop, boasts high performance. The 81680A is mode-hop free tunable with continuous output power. This product features Panda PMF output ports to provide a well defined state of polarization to ensure constant measurement conditions on waveguide devices.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81680A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81680A
Fiber Optic Equipment 81680A
The 81680A is a DWDM Tunable Laser from Agilent. Additional Features: Wavelength Range: 1460nm to 1580nm Max. Output Power: 6dBm Wavelength Accuracy (abs.): ± 0.01nm Wavelength repeatability (typ.): ± 0.5pm The Agilent HP 81680A Modular Tunable Laser operates in the 1550 nm band. This module, with its built-in wavelength control loop, boasts high performance. The 81680A is mode-hop free tunable with continuous output power. This product features Panda PMF output ports to provide a well defined state of polarization to ensure constant measurement conditions on waveguide devices.

The 81680A is a DWDM Tunable Laser from Agilent.

Additional Features:

  • Wavelength Range: 1460nm to 1580nm
  • Max. Output Power: 6dBm
  • Wavelength Accuracy (abs.): ± 0.01nm
  • Wavelength repeatability (typ.): ± 0.5pm

The Agilent HP 81680A Modular Tunable Laser operates in the 1550 nm band. This module, with its built-in wavelength control loop, boasts high performance. The 81680A is mode-hop free tunable with continuous output power. This product features Panda PMF output ports to provide a well defined state of polarization to ensure constant measurement conditions on waveguide devices.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81680A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Pulse Suppression Boxes -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Test Equipment Pulse Suppression Boxes
Connector Type FC; LC; SC; ST; SC APC, LC APC
View Details
Fiber Network Analyzer -  - Nokia
Specs
Test Equipment Optical Spectrum Analyzers
View Details