ValueTronics International, Inc. Fiber Optic Equipment 8168F

Description
The 8168F is a Tunable Laser Source from Agilent. Additional Features: The Agilent 8168F tunable laser generates +8 dBm signal power when no attenuator is included, or +7 dBm with an attenuator. tunable laser source has a built-in isolator The typical accuracy of a wavelength step generated by the HP 8168F is typically ±0.001 nm, resulting in good accuracy for PMD values up to approximately 2 ps. The Agilent 8168F, Tunable Laser Sources are basic tools for characterizing and testing optical amplifiers and components. The Agilent 8168F Tunable Laser Source addresses the 1450-1590nm wavelength range. A built-in side mode filter ensures that a true single-mode laser line is generated for every wavelength point, eliminating any possible multimoding.
Description
The 8168F is a Tunable Laser Source from Agilent. Additional Features: The Agilent 8168F tunable laser generates +8 dBm signal power when no attenuator is included, or +7 dBm with an attenuator. tunable laser source has a built-in isolator The typical accuracy of a wavelength step generated by the HP 8168F is typically ±0.001 nm, resulting in good accuracy for PMD values up to approximately 2 ps. The Agilent 8168F, Tunable Laser Sources are basic tools for characterizing and testing optical amplifiers and components. The Agilent 8168F Tunable Laser Source addresses the 1450-1590nm wavelength range. A built-in side mode filter ensures that a true single-mode laser line is generated for every wavelength point, eliminating any possible multimoding.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 8168F - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
8168F
Fiber Optic Equipment 8168F
The 8168F is a Tunable Laser Source from Agilent. Additional Features: The Agilent 8168F tunable laser generates +8 dBm signal power when no attenuator is included, or +7 dBm with an attenuator. tunable laser source has a built-in isolator The typical accuracy of a wavelength step generated by the HP 8168F is typically ±0.001 nm, resulting in good accuracy for PMD values up to approximately 2 ps. The Agilent 8168F, Tunable Laser Sources are basic tools for characterizing and testing optical amplifiers and components. The Agilent 8168F Tunable Laser Source addresses the 1450-1590nm wavelength range. A built-in side mode filter ensures that a true single-mode laser line is generated for every wavelength point, eliminating any possible multimoding.

The 8168F is a Tunable Laser Source from Agilent.

Additional Features:

  • The Agilent 8168F tunable laser generates +8 dBm signal power when no attenuator is included, or +7 dBm with an attenuator.
  • tunable laser source has a built-in isolator
  • The typical accuracy of a wavelength step generated by the HP 8168F is typically ±0.001 nm, resulting in good accuracy for PMD values up to approximately 2 ps.

The Agilent 8168F, Tunable Laser Sources are basic tools for characterizing and testing optical amplifiers and components. The Agilent 8168F Tunable Laser Source addresses the 1450-1590nm wavelength range. A built-in side mode filter ensures that a true single-mode laser line is generated for every wavelength point, eliminating any possible multimoding.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 8168F
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Optic Power Meter - OPM-3034C - M2 Optics, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Test Equipment Type Hand Held
Connector Type FC (optional feature); SC (optional feature); ST (optional feature)
View Details
Optical Loss Test Unit - 5670-FC - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Fault Locator; Optical Loss Test Unit
Connector Type FC; SC; ST
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Equipment - TOP140 - ValueTronics International, Inc.
Specs
Test Equipment Type Hand Held
View Details