JDS Uniphase Fiber Optic Equipment MTA150

Description
The MTA150 is a GPIB Control Casstte from JDSU. Additional Features: GPIB Control Cassette for the JDSU MTA100 Local control: front panel keypad and LCD display Remote control: GPIB Command set: SCPI compatible The JDSU MTA150 Control Cassette is for use with the JDSU MTA100 AC Powered Rack-Mount shelf and JDSU MTA Attenuator Cassettes. It controls a system designed to provide standard 60 dB attenuation range with good resolution for power equalization applications such as eight-channel DWDM systems.
Description
The MTA150 is a GPIB Control Casstte from JDSU. Additional Features: GPIB Control Cassette for the JDSU MTA100 Local control: front panel keypad and LCD display Remote control: GPIB Command set: SCPI compatible The JDSU MTA150 Control Cassette is for use with the JDSU MTA100 AC Powered Rack-Mount shelf and JDSU MTA Attenuator Cassettes. It controls a system designed to provide standard 60 dB attenuation range with good resolution for power equalization applications such as eight-channel DWDM systems.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - MTA150 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
MTA150
Fiber Optic Equipment MTA150
The MTA150 is a GPIB Control Casstte from JDSU. Additional Features: GPIB Control Cassette for the JDSU MTA100 Local control: front panel keypad and LCD display Remote control: GPIB Command set: SCPI compatible The JDSU MTA150 Control Cassette is for use with the JDSU MTA100 AC Powered Rack-Mount shelf and JDSU MTA Attenuator Cassettes. It controls a system designed to provide standard 60 dB attenuation range with good resolution for power equalization applications such as eight-channel DWDM systems.

The MTA150 is a GPIB Control Casstte from JDSU.

Additional Features:

  • GPIB Control Cassette for the JDSU MTA100
  • Local control: front panel keypad and LCD display
  • Remote control: GPIB
  • Command set: SCPI compatible

The JDSU MTA150 Control Cassette is for use with the JDSU MTA100 AC Powered Rack-Mount shelf and JDSU MTA Attenuator Cassettes. It controls a system designed to provide standard 60 dB attenuation range with good resolution for power equalization applications such as eight-channel DWDM systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number MTA150
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Lab - 250 - M2 Optics, Inc.
M2 Optics, Inc.
Specs
Test Equipment Fiber Test Box
Test Equipment Type Bench Top; Rack Mount
Connector Type FC; LC; SC; ST
View Details
Fiber Optic Light Source - 573XL-UNIV - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type UCI
Wavelength Range 650 nm (6500 Å)
View Details
Fiber Network Analyzer -  - Nokia
Specs
Test Equipment Optical Spectrum Analyzers
View Details