Newport MKS Fiber Optic Equipment LDX-3412

Description
The LDX-3412 is a Precision Current Source from ILX Lightwave. Additional Features: Low cost 0 - 200 mA laser diode driver Versatile control: constant current and constant power modes Laser diode protection Fully independent, precision current limit control Easy connection to lasers and LEDs The ILX Lightwave LDX-3412 is an easy to operate, precision current source optimized for controlling laser diodes and LEDs. An intuitive front panel with a highly visible LED display simplifies operation, and the innovative voltage source / constant current output stage design makes operation dependable.
Datasheet
Description
The LDX-3412 is a Precision Current Source from ILX Lightwave. Additional Features: Low cost 0 - 200 mA laser diode driver Versatile control: constant current and constant power modes Laser diode protection Fully independent, precision current limit control Easy connection to lasers and LEDs The ILX Lightwave LDX-3412 is an easy to operate, precision current source optimized for controlling laser diodes and LEDs. An intuitive front panel with a highly visible LED display simplifies operation, and the innovative voltage source / constant current output stage design makes operation dependable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - LDX-3412 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
LDX-3412
Fiber Optic Equipment LDX-3412
The LDX-3412 is a Precision Current Source from ILX Lightwave. Additional Features: Low cost 0 - 200 mA laser diode driver Versatile control: constant current and constant power modes Laser diode protection Fully independent, precision current limit control Easy connection to lasers and LEDs The ILX Lightwave LDX-3412 is an easy to operate, precision current source optimized for controlling laser diodes and LEDs. An intuitive front panel with a highly visible LED display simplifies operation, and the innovative voltage source / constant current output stage design makes operation dependable.

The LDX-3412 is a Precision Current Source from ILX Lightwave.

Additional Features:

  • Low cost 0 - 200 mA laser diode driver
  • Versatile control: constant current and constant power modes
  • Laser diode protection
  • Fully independent, precision current limit control
  • Easy connection to lasers and LEDs

The ILX Lightwave LDX-3412 is an easy to operate, precision current source optimized for controlling laser diodes and LEDs. An intuitive front panel with a highly visible LED display simplifies operation, and the innovative voltage source / constant current output stage design makes operation dependable.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number LDX-3412
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details