Stanford Research Systems, Inc. (SRS) Fiber Optic Equipment SR540

Description
The SR540 is a Optical Chopper from Stanford Research. Additional Features: 4 Hz to 3.7 kHz chopping frequencies Low phase jitter Single and dual beam experiments Sum & difference reference outputs Bolt clamp or rod mounting The SR540 chopper will handle all your optical chopping requirements—from simple measurements to dual-beam and intermodulation experiments. The SR540 has a 4-digit frequency display, front-panel frequency control, analog voltage frequency control and two reference outputs with selectable operating modes. Two anodized aluminum blades are provided: a 5/6 slot blade for frequencies up to 400 Hz, and a 25/30 slot blade for frequencies up to 3.7 kHz. Reference outputs are provided for frequencies corresponding to each row of slots, as well as the sum and difference frequencies.
Datasheet
Description
The SR540 is a Optical Chopper from Stanford Research. Additional Features: 4 Hz to 3.7 kHz chopping frequencies Low phase jitter Single and dual beam experiments Sum & difference reference outputs Bolt clamp or rod mounting The SR540 chopper will handle all your optical chopping requirements—from simple measurements to dual-beam and intermodulation experiments. The SR540 has a 4-digit frequency display, front-panel frequency control, analog voltage frequency control and two reference outputs with selectable operating modes. Two anodized aluminum blades are provided: a 5/6 slot blade for frequencies up to 400 Hz, and a 25/30 slot blade for frequencies up to 3.7 kHz. Reference outputs are provided for frequencies corresponding to each row of slots, as well as the sum and difference frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - SR540 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
SR540
Fiber Optic Equipment SR540
The SR540 is a Optical Chopper from Stanford Research. Additional Features: 4 Hz to 3.7 kHz chopping frequencies Low phase jitter Single and dual beam experiments Sum & difference reference outputs Bolt clamp or rod mounting The SR540 chopper will handle all your optical chopping requirements—from simple measurements to dual-beam and intermodulation experiments. The SR540 has a 4-digit frequency display, front-panel frequency control, analog voltage frequency control and two reference outputs with selectable operating modes. Two anodized aluminum blades are provided: a 5/6 slot blade for frequencies up to 400 Hz, and a 25/30 slot blade for frequencies up to 3.7 kHz. Reference outputs are provided for frequencies corresponding to each row of slots, as well as the sum and difference frequencies.

The SR540 is a Optical Chopper from Stanford Research.

Additional Features:

  • 4 Hz to 3.7 kHz chopping frequencies
  • Low phase jitter
  • Single and dual beam experiments
  • Sum & difference reference outputs
  • Bolt clamp or rod mounting

The SR540 chopper will handle all your optical chopping requirements—from simple measurements to dual-beam and intermodulation experiments. The SR540 has a 4-digit frequency display, front-panel frequency control, analog voltage frequency control and two reference outputs with selectable operating modes.

Two anodized aluminum blades are provided: a 5/6 slot blade for frequencies up to 400 Hz, and a 25/30 slot blade for frequencies up to 3.7 kHz. Reference outputs are provided for frequencies corresponding to each row of slots, as well as the sum and difference frequencies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number SR540
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details