ValueTronics International, Inc. Fiber Optic Equipment N2280A

Description
The N2280A is a Quad Optical 1x2 Multiplexer from Agilent. Additional Features: Modular off-the-shelf optical communications test High repeatability for accurate signal routing Relays: Optical Prisms Optical Fiber Type: 9/125 Wavelength Range: 1310/1550nm Insertion Loss: (single Mode) < 0.8dB Return Loss: (single Mode) > 55dB, excluding connectors Repeatability: < ±0.005dB The Agilent N2280A (quad 1x2) optical module brings the flexibility of modular switching to optical test systems. With this optical switch, test engineers can set up an ATE system with just enough switching channels to fit the current application, adding more channels later as the application grows. Collimating lenses in the optical relays minimize switching insertion loss and improve switching repeatability and stability. This module is ideal for SONET/SDH test, fiber-optic component test, and fiber-optic network monitoring. It can also be used in fiber-optic network configuration and multi-source selection and measurement. Two channels in different modules can be synchronously switched with the "CARD PAIR" command. This module is optically passive, operating independently of data rate, data format, and optical signal direction - therefore transparent to signaling formats. The SC/APC connectors provide reliability and easy connection.
Description
The N2280A is a Quad Optical 1x2 Multiplexer from Agilent. Additional Features: Modular off-the-shelf optical communications test High repeatability for accurate signal routing Relays: Optical Prisms Optical Fiber Type: 9/125 Wavelength Range: 1310/1550nm Insertion Loss: (single Mode) < 0.8dB Return Loss: (single Mode) > 55dB, excluding connectors Repeatability: < ±0.005dB The Agilent N2280A (quad 1x2) optical module brings the flexibility of modular switching to optical test systems. With this optical switch, test engineers can set up an ATE system with just enough switching channels to fit the current application, adding more channels later as the application grows. Collimating lenses in the optical relays minimize switching insertion loss and improve switching repeatability and stability. This module is ideal for SONET/SDH test, fiber-optic component test, and fiber-optic network monitoring. It can also be used in fiber-optic network configuration and multi-source selection and measurement. Two channels in different modules can be synchronously switched with the "CARD PAIR" command. This module is optically passive, operating independently of data rate, data format, and optical signal direction - therefore transparent to signaling formats. The SC/APC connectors provide reliability and easy connection.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - N2280A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
N2280A
Fiber Optic Equipment N2280A
The N2280A is a Quad Optical 1x2 Multiplexer from Agilent. Additional Features: Modular off-the-shelf optical communications test High repeatability for accurate signal routing Relays: Optical Prisms Optical Fiber Type: 9/125 Wavelength Range: 1310/1550nm Insertion Loss: (single Mode) < 0.8dB Return Loss: (single Mode) > 55dB, excluding connectors Repeatability: < ±0.005dB The Agilent N2280A (quad 1x2) optical module brings the flexibility of modular switching to optical test systems. With this optical switch, test engineers can set up an ATE system with just enough switching channels to fit the current application, adding more channels later as the application grows. Collimating lenses in the optical relays minimize switching insertion loss and improve switching repeatability and stability. This module is ideal for SONET/SDH test, fiber-optic component test, and fiber-optic network monitoring. It can also be used in fiber-optic network configuration and multi-source selection and measurement. Two channels in different modules can be synchronously switched with the "CARD PAIR" command. This module is optically passive, operating independently of data rate, data format, and optical signal direction - therefore transparent to signaling formats. The SC/APC connectors provide reliability and easy connection.

The N2280A is a Quad Optical 1x2 Multiplexer from Agilent.

Additional Features:

  • Modular off-the-shelf optical communications test
  • High repeatability for accurate signal routing
  • Relays: Optical Prisms
  • Optical Fiber Type: 9/125
  • Wavelength Range: 1310/1550nm
  • Insertion Loss: (single Mode) < 0.8dB
  • Return Loss: (single Mode) > 55dB, excluding connectors
  • Repeatability: < ±0.005dB

The Agilent N2280A (quad 1x2) optical module brings the flexibility of modular switching to optical test systems. With this optical switch, test engineers can set up an ATE system with just enough switching channels to fit the current application, adding more channels later as the application grows. Collimating lenses in the optical relays minimize switching insertion loss and improve switching repeatability and stability. This module is ideal for SONET/SDH test, fiber-optic component test, and fiber-optic network monitoring.

It can also be used in fiber-optic network configuration and multi-source selection and measurement. Two channels in different modules can be synchronously switched with the "CARD PAIR" command. This module is optically passive, operating independently of data rate, data format, and optical signal direction - therefore transparent to signaling formats. The SC/APC connectors provide reliability and easy connection.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number N2280A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Optical Time Domain Reflectometer (OTDR) - OptiFiber® Pro - Fluke
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details