ValueTronics International, Inc. Fiber Optic Equipment 8169A

Description
The 8169A is a Polarization Controller from Agilent. Additional Features: Polarization synthesis Complete, automatic adjustments of polarization state over the entire Poincare sphere Low insertion loss: 0.7 db Swept wavelength PDL measurements using Mueller method Wavelength range: 1400 - 1640 nm Polarization adjustment of optical launch conditions for PMD measurements The Agilent 8169A is a reconditioned Polarization Controller. The wave plates are individually adjusted to create all possible states of polarization deterministically. The polarizer generates a linear state of polarization with a high extinction ratio. Predetermined algorithms within the Agilent 8169A enable the transition path from one state of polarization on the Poincare sphere to another to be specified along orthogonal great circles.
Datasheet
Description
The 8169A is a Polarization Controller from Agilent. Additional Features: Polarization synthesis Complete, automatic adjustments of polarization state over the entire Poincare sphere Low insertion loss: 0.7 db Swept wavelength PDL measurements using Mueller method Wavelength range: 1400 - 1640 nm Polarization adjustment of optical launch conditions for PMD measurements The Agilent 8169A is a reconditioned Polarization Controller. The wave plates are individually adjusted to create all possible states of polarization deterministically. The polarizer generates a linear state of polarization with a high extinction ratio. Predetermined algorithms within the Agilent 8169A enable the transition path from one state of polarization on the Poincare sphere to another to be specified along orthogonal great circles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 8169A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
8169A
Fiber Optic Equipment 8169A
The 8169A is a Polarization Controller from Agilent. Additional Features: Polarization synthesis Complete, automatic adjustments of polarization state over the entire Poincare sphere Low insertion loss: 0.7 db Swept wavelength PDL measurements using Mueller method Wavelength range: 1400 - 1640 nm Polarization adjustment of optical launch conditions for PMD measurements The Agilent 8169A is a reconditioned Polarization Controller. The wave plates are individually adjusted to create all possible states of polarization deterministically. The polarizer generates a linear state of polarization with a high extinction ratio. Predetermined algorithms within the Agilent 8169A enable the transition path from one state of polarization on the Poincare sphere to another to be specified along orthogonal great circles.

The 8169A is a Polarization Controller from Agilent.

Additional Features:

  • Polarization synthesis
  • Complete, automatic adjustments of polarization state over the entire Poincare sphere
  • Low insertion loss: 0.7 db
  • Swept wavelength PDL measurements using Mueller method
  • Wavelength range: 1400 - 1640 nm
  • Polarization adjustment of optical launch conditions for PMD measurements

The Agilent 8169A is a reconditioned Polarization Controller. The wave plates are individually adjusted to create all possible states of polarization deterministically. The polarizer generates a linear state of polarization with a high extinction ratio. Predetermined algorithms within the Agilent 8169A enable the transition path from one state of polarization on the Poincare sphere to another to be specified along orthogonal great circles.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 8169A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details