ValueTronics International, Inc. Fiber Optic Equipment 83425A

Description
The 83425A is a Lightwave CW Source from Agilent. Additional Features: Lightwave Source can be used as an external DFB laser source for the Agilent HP8703A, 83420A and 83421A systems with option 100 Addresses the 1300nm wavelength range They are tunable to +/- 0.35 nm and compatible with the Agilent 83422A lightwave modulator.
Description
The 83425A is a Lightwave CW Source from Agilent. Additional Features: Lightwave Source can be used as an external DFB laser source for the Agilent HP8703A, 83420A and 83421A systems with option 100 Addresses the 1300nm wavelength range They are tunable to +/- 0.35 nm and compatible with the Agilent 83422A lightwave modulator.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 83425A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
83425A
Fiber Optic Equipment 83425A
The 83425A is a Lightwave CW Source from Agilent. Additional Features: Lightwave Source can be used as an external DFB laser source for the Agilent HP8703A, 83420A and 83421A systems with option 100 Addresses the 1300nm wavelength range They are tunable to +/- 0.35 nm and compatible with the Agilent 83422A lightwave modulator.

The 83425A is a Lightwave CW Source from Agilent.

Additional Features:

  • Lightwave Source can be used as an external DFB laser source for the Agilent HP8703A, 83420A and 83421A systems with option 100
  • Addresses the 1300nm wavelength range
  • They are tunable to +/- 0.35 nm and compatible with the Agilent 83422A lightwave modulator.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 83425A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details