Megger TDR 1007-078

Description
The TDR2010 (1007-078) advanced dual channel tdr is from Megger. Additional Features: 600 V CAT IV Input Protection filter built in Step and Pulse TDR selections Distance Dependant Gain Test straight from the box Trace Tagging 2ns pulse width Designed for use on all metallic paired cables Accessories: Lead sets Dual miniature clip test lead set Dual Comms Lead set with Bed of Nails Clips User guide CD The Megger® TDR2000/3, TDR2010 and TDR2050 are state of the art, dual channel, high resolution, compact Time Domain Reflectometers with a colour screen for locating faults on paired metallic cables. All TDRs in this series have a minimum resolution of 0.1 m / 0.3 ft and a 20 km / 65 kft maximum range depending on the velocity factor selected and the cable type. Various output impedances are available (25, 50, 75, 100, 125, 140 ohms, model dependent) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements. An AUTO selection option ensures that the most effective parameters are selected depending on the range required, aiding rapid diagnosis of the TDR trace. The ability to manually override the auto function allows fine tuning to enable identification of hard to determine faults. Dual trace and dual cursor capabilities allow full flexibility, giving the operator full control and instant indication of distance between two points. A trace comparison feature also allows close examination between trace conditions. Extra high resolution together with a white-light backlight, user definable colour schemes give the graphical display a vibrance, aiding the user in identifying key events on the trace.
Datasheet
Description
The TDR2010 (1007-078) advanced dual channel tdr is from Megger. Additional Features: 600 V CAT IV Input Protection filter built in Step and Pulse TDR selections Distance Dependant Gain Test straight from the box Trace Tagging 2ns pulse width Designed for use on all metallic paired cables Accessories: Lead sets Dual miniature clip test lead set Dual Comms Lead set with Bed of Nails Clips User guide CD The Megger® TDR2000/3, TDR2010 and TDR2050 are state of the art, dual channel, high resolution, compact Time Domain Reflectometers with a colour screen for locating faults on paired metallic cables. All TDRs in this series have a minimum resolution of 0.1 m / 0.3 ft and a 20 km / 65 kft maximum range depending on the velocity factor selected and the cable type. Various output impedances are available (25, 50, 75, 100, 125, 140 ohms, model dependent) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements. An AUTO selection option ensures that the most effective parameters are selected depending on the range required, aiding rapid diagnosis of the TDR trace. The ability to manually override the auto function allows fine tuning to enable identification of hard to determine faults. Dual trace and dual cursor capabilities allow full flexibility, giving the operator full control and instant indication of distance between two points. A trace comparison feature also allows close examination between trace conditions. Extra high resolution together with a white-light backlight, user definable colour schemes give the graphical display a vibrance, aiding the user in identifying key events on the trace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The TDR2010 (1007-078) advanced dual channel tdr is from Megger. Additional Features: 600 V CAT IV Input Protection filter built in Step and Pulse TDR selections Distance Dependant Gain Test straight from the box Trace Tagging 2ns pulse width Designed for use on all metallic paired cables Accessories: Lead sets Dual miniature clip test lead set Dual Comms Lead set with Bed of Nails Clips User guide CD The Megger® TDR2000/3, TDR2010 and TDR2050 are state of the art, dual channel, high resolution, compact Time Domain Reflectometers with a colour screen for locating faults on paired metallic cables. All TDRs in this series have a minimum resolution of 0.1 m / 0.3 ft and a 20 km / 65 kft maximum range depending on the velocity factor selected and the cable type. Various output impedances are available (25, 50, 75, 100, 125, 140 ohms, model dependent) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements. An AUTO selection option ensures that the most effective parameters are selected depending on the range required, aiding rapid diagnosis of the TDR trace. The ability to manually override the auto function allows fine tuning to enable identification of hard to determine faults. Dual trace and dual cursor capabilities allow full flexibility, giving the operator full control and instant indication of distance between two points. A trace comparison feature also allows close examination between trace conditions. Extra high resolution together with a white-light backlight, user definable colour schemes give the graphical display a vibrance, aiding the user in identifying key events on the trace.

The TDR2010 (1007-078) advanced dual channel tdr is from Megger.

Additional Features:

  • 600 V CAT IV Input Protection filter built in
  • Step and Pulse TDR selections
  • Distance Dependant Gain
  • Test straight from the box
  • Trace Tagging
  • 2ns pulse width
  • Designed for use on all metallic paired cables

Accessories:

  • Lead sets Dual miniature clip test lead set
  • Dual Comms Lead set with Bed of Nails Clips
  • User guide CD

The Megger® TDR2000/3, TDR2010 and TDR2050 are state of the art, dual channel, high resolution, compact Time Domain Reflectometers with a colour screen for locating faults on paired metallic cables.

All TDRs in this series have a minimum resolution of 0.1 m / 0.3 ft and a 20 km / 65 kft maximum range depending on the velocity factor selected and the cable type.

Various output impedances are available (25, 50, 75, 100, 125, 140 ohms, model dependent) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements.

An AUTO selection option ensures that the most effective parameters are selected depending on the range required, aiding rapid diagnosis of the TDR trace. The ability to manually override the auto function allows fine tuning to enable identification of hard to determine faults.

Dual trace and dual cursor capabilities allow full flexibility, giving the operator full control and instant indication of distance between two points.

A trace comparison feature also allows close examination between trace conditions. Extra high resolution together with a white-light backlight, user definable colour schemes give the graphical display a vibrance, aiding the user in identifying key events on the trace.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 1007-078
Product Name TDR
Test Equipment Time Domain Reflectometer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Optic Equipment - TFS2020 - ValueTronics International, Inc.
Specs
Test Equipment Type Hand Held
View Details
Fiber Optic Equipment - AQ2202 - ValueTronics International, Inc.
Yokogawa Corporation of America
Specs
Test Equipment Type Hand Held
View Details