ValueTronics International, Inc. Fiber Optic Equipment 86102U

Description
The 86102U is a Optical Plug-In Module from Agilent. Additional Features: 15 GHz amplified optical channel for 62.5/125 fibers Wavelength range: 750-860 nm Characteristic RMS noise: 14 uW (15 GHz BW) Reference receiver capability (1.250/2.488 Gb/s or 2.488/3.125 Gb/s or 3.125/10.3125 Gb/s) 20 GHz electrical channel with 3.5 mm male input Characteristic RMS noise: 0.25 mV (12.4 GHz BW), 0.5 mV (20 GHz BW) Maximum input signal: ± 2 VDC
Description
The 86102U is a Optical Plug-In Module from Agilent. Additional Features: 15 GHz amplified optical channel for 62.5/125 fibers Wavelength range: 750-860 nm Characteristic RMS noise: 14 uW (15 GHz BW) Reference receiver capability (1.250/2.488 Gb/s or 2.488/3.125 Gb/s or 3.125/10.3125 Gb/s) 20 GHz electrical channel with 3.5 mm male input Characteristic RMS noise: 0.25 mV (12.4 GHz BW), 0.5 mV (20 GHz BW) Maximum input signal: ± 2 VDC

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 86102U - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
86102U
Fiber Optic Equipment 86102U
The 86102U is a Optical Plug-In Module from Agilent. Additional Features: 15 GHz amplified optical channel for 62.5/125 fibers Wavelength range: 750-860 nm Characteristic RMS noise: 14 uW (15 GHz BW) Reference receiver capability (1.250/2.488 Gb/s or 2.488/3.125 Gb/s or 3.125/10.3125 Gb/s) 20 GHz electrical channel with 3.5 mm male input Characteristic RMS noise: 0.25 mV (12.4 GHz BW), 0.5 mV (20 GHz BW) Maximum input signal: ± 2 VDC

The 86102U is a Optical Plug-In Module from Agilent.

Additional Features:

  • 15 GHz amplified optical channel for 62.5/125 fibers
  • Wavelength range: 750-860 nm
  • Characteristic RMS noise: 14 uW (15 GHz BW)
  • Reference receiver capability (1.250/2.488 Gb/s or 2.488/3.125 Gb/s or 3.125/10.3125 Gb/s)
  • 20 GHz electrical channel with 3.5 mm male input
  • Characteristic RMS noise: 0.25 mV (12.4 GHz BW), 0.5 mV (20 GHz BW)
  • Maximum input signal: ± 2 VDC
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 86102U
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details