ValueTronics International, Inc. Fiber Optic Equipment 83430A

Description
The 83430A is a Lightwave Transmitter from Agilent. Additional Features: SDH/SONET Compliant. 52, 155, 622, and 2488 Mb/s Rates. User Adjustable Extinction Ratio. User Selectable Wavelenghts. The Agilent 83430A is a modulatable DFB laser source that converts digital input signals to a preset optical output level that is SDH/SONET compliant. This lightwave digital source is designed to evaluate the performance of high-speed TDM (time division multiplexed) and WDM (wavelength division multiplexed) optical receivers and systems to SDH/SONET OC-1 (51.84 Mb/s) through STM-16/OC-48 (2.488 Gb/s) standards.
Description
The 83430A is a Lightwave Transmitter from Agilent. Additional Features: SDH/SONET Compliant. 52, 155, 622, and 2488 Mb/s Rates. User Adjustable Extinction Ratio. User Selectable Wavelenghts. The Agilent 83430A is a modulatable DFB laser source that converts digital input signals to a preset optical output level that is SDH/SONET compliant. This lightwave digital source is designed to evaluate the performance of high-speed TDM (time division multiplexed) and WDM (wavelength division multiplexed) optical receivers and systems to SDH/SONET OC-1 (51.84 Mb/s) through STM-16/OC-48 (2.488 Gb/s) standards.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 83430A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
83430A
Fiber Optic Equipment 83430A
The 83430A is a Lightwave Transmitter from Agilent. Additional Features: SDH/SONET Compliant. 52, 155, 622, and 2488 Mb/s Rates. User Adjustable Extinction Ratio. User Selectable Wavelenghts. The Agilent 83430A is a modulatable DFB laser source that converts digital input signals to a preset optical output level that is SDH/SONET compliant. This lightwave digital source is designed to evaluate the performance of high-speed TDM (time division multiplexed) and WDM (wavelength division multiplexed) optical receivers and systems to SDH/SONET OC-1 (51.84 Mb/s) through STM-16/OC-48 (2.488 Gb/s) standards.

The 83430A is a Lightwave Transmitter from Agilent.

Additional Features:

  • SDH/SONET Compliant.
  • 52, 155, 622, and 2488 Mb/s Rates.
  • User Adjustable Extinction Ratio.
  • User Selectable Wavelenghts.

The Agilent 83430A is a modulatable DFB laser source that converts digital input signals to a preset optical output level that is SDH/SONET compliant. This lightwave digital source is designed to evaluate the performance of high-speed TDM (time division multiplexed) and WDM (wavelength division multiplexed) optical receivers and systems to SDH/SONET OC-1 (51.84 Mb/s) through STM-16/OC-48 (2.488 Gb/s) standards.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 83430A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
EXFO Visual Fault Locator - FLS-241-UNIV - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Test Equipment Fiber Optic Fault Locator
Test Equipment Type Hand Held
Connector Type 2.5mm Universal
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details