ValueTronics International, Inc. Fiber Optic Equipment 81689A

Description
The 81689A is a Compact Tunable Laser Module from Agilent. Additional Features: Specially designed for the C-Band Saturating optical amplifiers for dense-WDM transmission systems Configuring multi-channel test beds for DWDM transmission systems Continuous sweep through full wavelength range The Agilent 81689A compact tunable laser is specially designed for the C- Band. It allows you to add more flexibility to your test system for DWDM passive component test.
Description
The 81689A is a Compact Tunable Laser Module from Agilent. Additional Features: Specially designed for the C-Band Saturating optical amplifiers for dense-WDM transmission systems Configuring multi-channel test beds for DWDM transmission systems Continuous sweep through full wavelength range The Agilent 81689A compact tunable laser is specially designed for the C- Band. It allows you to add more flexibility to your test system for DWDM passive component test.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81689A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81689A
Fiber Optic Equipment 81689A
The 81689A is a Compact Tunable Laser Module from Agilent. Additional Features: Specially designed for the C-Band Saturating optical amplifiers for dense-WDM transmission systems Configuring multi-channel test beds for DWDM transmission systems Continuous sweep through full wavelength range The Agilent 81689A compact tunable laser is specially designed for the C- Band. It allows you to add more flexibility to your test system for DWDM passive component test.

The 81689A is a Compact Tunable Laser Module from Agilent.

Additional Features:

  • Specially designed for the C-Band
  • Saturating optical amplifiers for dense-WDM transmission systems
  • Configuring multi-channel test beds for DWDM transmission systems
  • Continuous sweep through full wavelength range

The Agilent 81689A compact tunable laser is specially designed for the C- Band. It allows you to add more flexibility to your test system for DWDM passive component test.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81689A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details