JDS Uniphase Fiber Optic Equipment HA1

Description
The HA1 is fiber optic equipment from JDSU. Additional Features: 100 dB range 0.01 or 0.001 dB resolution 0.01 dB repeatability Accuracy of ± 0.1 dB Typical polarization dependent loss (PDL) of 0.03 dB 1200-1700 nm or 750-1700 nm wavelength ranges Built-in beam block GPIB and RS232 remote control Single-mode or multimode fiber SCPI compatible command set High power input of 1000 mW Wavelength dependence of less than ± 0.05 dB over The JDSU HA1 attenuator is a single-mode, ultra-high resolution, and programmable attenuator ideal for bit error rate testing and general laboratory work.
Description
The HA1 is fiber optic equipment from JDSU. Additional Features: 100 dB range 0.01 or 0.001 dB resolution 0.01 dB repeatability Accuracy of ± 0.1 dB Typical polarization dependent loss (PDL) of 0.03 dB 1200-1700 nm or 750-1700 nm wavelength ranges Built-in beam block GPIB and RS232 remote control Single-mode or multimode fiber SCPI compatible command set High power input of 1000 mW Wavelength dependence of less than ± 0.05 dB over The JDSU HA1 attenuator is a single-mode, ultra-high resolution, and programmable attenuator ideal for bit error rate testing and general laboratory work.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - HA1 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
HA1
Fiber Optic Equipment HA1
The HA1 is fiber optic equipment from JDSU. Additional Features: 100 dB range 0.01 or 0.001 dB resolution 0.01 dB repeatability Accuracy of ± 0.1 dB Typical polarization dependent loss (PDL) of 0.03 dB 1200-1700 nm or 750-1700 nm wavelength ranges Built-in beam block GPIB and RS232 remote control Single-mode or multimode fiber SCPI compatible command set High power input of 1000 mW Wavelength dependence of less than ± 0.05 dB over The JDSU HA1 attenuator is a single-mode, ultra-high resolution, and programmable attenuator ideal for bit error rate testing and general laboratory work.

The HA1 is fiber optic equipment from JDSU.

Additional Features:

  • 100 dB range
  • 0.01 or 0.001 dB resolution
  • 0.01 dB repeatability
  • Accuracy of ± 0.1 dB
  • Typical polarization dependent loss (PDL) of 0.03 dB
  • 1200-1700 nm or 750-1700 nm wavelength ranges
  • Built-in beam block
  • GPIB and RS232 remote control
  • Single-mode or multimode fiber
  • SCPI compatible command set
  • High power input of 1000 mW
  • Wavelength dependence of less than ± 0.05 dB over

The JDSU HA1 attenuator is a single-mode, ultra-high resolution, and programmable attenuator ideal for bit error rate testing and general laboratory work.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number HA1
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details