ValueTronics International, Inc. Fiber Optic Equipment 86105A

Description
The 86105A is a Optical Plug-In Module from Agilent. Additional Features: Two measurement channels one integrated optical the second electrical Each channel has two selectable bandwidth settings In the lower bandwidth mode of 12.4 GHz oscilloscope noise performance is excellent 20 GHz mode allows greater fidelity for high-speed signals optical channel also has a switchable filter to produce a calibrated SDH/SONET reference receiver The integrated optical channel reduces mismatch loss variation by eliminating signal distorting cables and connectors associated with the use of external receivers in order to accurately characterize optical waveforms. The optical channel is calibrated at 1310 nm and 1550 nm to provide accurate display of the received optical waveform in optical power units and measurement of the signal's average power. The Agilent 86105A Optical Plug-In Module that may be used to perform measurements on tributary electrical signals, to evaluate receiver performance in transceiver testing, for measurements with Agilent's wide range of external optical receivers, or for general purpose measurements.
Description
The 86105A is a Optical Plug-In Module from Agilent. Additional Features: Two measurement channels one integrated optical the second electrical Each channel has two selectable bandwidth settings In the lower bandwidth mode of 12.4 GHz oscilloscope noise performance is excellent 20 GHz mode allows greater fidelity for high-speed signals optical channel also has a switchable filter to produce a calibrated SDH/SONET reference receiver The integrated optical channel reduces mismatch loss variation by eliminating signal distorting cables and connectors associated with the use of external receivers in order to accurately characterize optical waveforms. The optical channel is calibrated at 1310 nm and 1550 nm to provide accurate display of the received optical waveform in optical power units and measurement of the signal's average power. The Agilent 86105A Optical Plug-In Module that may be used to perform measurements on tributary electrical signals, to evaluate receiver performance in transceiver testing, for measurements with Agilent's wide range of external optical receivers, or for general purpose measurements.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 86105A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
86105A
Fiber Optic Equipment 86105A
The 86105A is a Optical Plug-In Module from Agilent. Additional Features: Two measurement channels one integrated optical the second electrical Each channel has two selectable bandwidth settings In the lower bandwidth mode of 12.4 GHz oscilloscope noise performance is excellent 20 GHz mode allows greater fidelity for high-speed signals optical channel also has a switchable filter to produce a calibrated SDH/SONET reference receiver The integrated optical channel reduces mismatch loss variation by eliminating signal distorting cables and connectors associated with the use of external receivers in order to accurately characterize optical waveforms. The optical channel is calibrated at 1310 nm and 1550 nm to provide accurate display of the received optical waveform in optical power units and measurement of the signal's average power. The Agilent 86105A Optical Plug-In Module that may be used to perform measurements on tributary electrical signals, to evaluate receiver performance in transceiver testing, for measurements with Agilent's wide range of external optical receivers, or for general purpose measurements.

The 86105A is a Optical Plug-In Module from Agilent.

Additional Features:

  • Two measurement channels
  • one integrated optical
  • the second electrical
  • Each channel has two selectable bandwidth settings
  • In the lower bandwidth mode of 12.4 GHz
  • oscilloscope noise performance is excellent
  • 20 GHz mode allows greater fidelity for high-speed signals
  • optical channel also has a switchable filter to produce a calibrated SDH/SONET reference receiver
  • The integrated optical channel reduces mismatch loss variation by eliminating signal distorting cables and connectors associated with the use of external receivers in order to accurately characterize optical waveforms.
  • The optical channel is calibrated at 1310 nm and 1550 nm to provide accurate display of the received optical waveform in optical power units and measurement of the signal's average power.

The Agilent 86105A Optical Plug-In Module that may be used to perform measurements on tributary electrical signals, to evaluate receiver performance in transceiver testing, for measurements with Agilent's wide range of external optical receivers, or for general purpose measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 86105A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details