ValueTronics International, Inc. Fiber Optic Equipment 83485B

Description
The 83485B is a Optical /Electrical Plug-In from Agilent. Additional Features: Optical Channel, which is unamplified 980 nm -1625 nm Single Mode (SM) 30 GHz BW Sensitivity: -8 dBm Electrical Channel, which is 18 GHz and 40 GHz BW 2.4 mm connectors The unit is a plug-in module for the Agilent 83480A Digital Communications Analyzer.
Description
The 83485B is a Optical /Electrical Plug-In from Agilent. Additional Features: Optical Channel, which is unamplified 980 nm -1625 nm Single Mode (SM) 30 GHz BW Sensitivity: -8 dBm Electrical Channel, which is 18 GHz and 40 GHz BW 2.4 mm connectors The unit is a plug-in module for the Agilent 83480A Digital Communications Analyzer.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 83485B - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
83485B
Fiber Optic Equipment 83485B
The 83485B is a Optical /Electrical Plug-In from Agilent. Additional Features: Optical Channel, which is unamplified 980 nm -1625 nm Single Mode (SM) 30 GHz BW Sensitivity: -8 dBm Electrical Channel, which is 18 GHz and 40 GHz BW 2.4 mm connectors The unit is a plug-in module for the Agilent 83480A Digital Communications Analyzer.

The 83485B is a Optical /Electrical Plug-In from Agilent.

Additional Features:

  • Optical Channel, which is unamplified 980 nm -1625 nm Single Mode (SM)
  • 30 GHz BW
  • Sensitivity: -8 dBm
  • Electrical Channel, which is 18 GHz and 40 GHz BW
  • 2.4 mm connectors

The unit is a plug-in module for the Agilent 83480A Digital Communications Analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 83485B
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Portable Power Meters and Light Sources -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Test Equipment Fiber Optic Power Meter
View Details
Fiber Optic Light Source - 577XL M90 - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type UCI-PC
Wavelength Range 850 nm (8500 Å)
View Details