EXFO Fiber Optic Equipment FVA-3100

Description
The FVA-3100 is fiber optic equipment from Exfo. Additional Features: Excellent spectral uniformity of + 0.1 dB Monitor output option Ultra-low insertion loss Programmable-using the front panel buttons, or the built-in RS-232 or GPIB interfaces Singlemode and multimode Applications BER testing EDFA characterization System/component loss simulation Accurate power-level monitoring Instrument calibration Linearity measurement Precision variable optical source output Spectral tuning Optical margin analysis High-quality components and meticulous calibration procedures make the EXFO FVA-3100 Variable Attenuator the instrument of choice for repeatable and accurate attenuation settings (up to 100 dB). The FVA-3100 is one of our Variable Attenuators that meets system and component manufacturers’ need for accurate EDFA characterization, component and system loss simulation, instrument calibration, power meter linearity measurement and spectral tuning. Its ultra-low insertion loss of 1.5 dB enables you to optimize the loss budget. The FVA-3100 is configured for singlemode or multimode fibers. Use it as a stand-alone instrument or mounted on a 19-inch rack (optional). Access most functions at the touch of a button and manually change attenuation with the FVA-3100's user-defined steps or on-display value editing. The standard GPIB and RS-232 interface and control codes enable remote operation from a PC or test station. Program your own software solutions for complex test procedures and benefit from added computer capabilities. LabViEW® drivers are available.
Datasheet
Description
The FVA-3100 is fiber optic equipment from Exfo. Additional Features: Excellent spectral uniformity of + 0.1 dB Monitor output option Ultra-low insertion loss Programmable-using the front panel buttons, or the built-in RS-232 or GPIB interfaces Singlemode and multimode Applications BER testing EDFA characterization System/component loss simulation Accurate power-level monitoring Instrument calibration Linearity measurement Precision variable optical source output Spectral tuning Optical margin analysis High-quality components and meticulous calibration procedures make the EXFO FVA-3100 Variable Attenuator the instrument of choice for repeatable and accurate attenuation settings (up to 100 dB). The FVA-3100 is one of our Variable Attenuators that meets system and component manufacturers’ need for accurate EDFA characterization, component and system loss simulation, instrument calibration, power meter linearity measurement and spectral tuning. Its ultra-low insertion loss of 1.5 dB enables you to optimize the loss budget. The FVA-3100 is configured for singlemode or multimode fibers. Use it as a stand-alone instrument or mounted on a 19-inch rack (optional). Access most functions at the touch of a button and manually change attenuation with the FVA-3100's user-defined steps or on-display value editing. The standard GPIB and RS-232 interface and control codes enable remote operation from a PC or test station. Program your own software solutions for complex test procedures and benefit from added computer capabilities. LabViEW® drivers are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - FVA-3100 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
FVA-3100
Fiber Optic Equipment FVA-3100
The FVA-3100 is fiber optic equipment from Exfo. Additional Features: Excellent spectral uniformity of + 0.1 dB Monitor output option Ultra-low insertion loss Programmable-using the front panel buttons, or the built-in RS-232 or GPIB interfaces Singlemode and multimode Applications BER testing EDFA characterization System/component loss simulation Accurate power-level monitoring Instrument calibration Linearity measurement Precision variable optical source output Spectral tuning Optical margin analysis High-quality components and meticulous calibration procedures make the EXFO FVA-3100 Variable Attenuator the instrument of choice for repeatable and accurate attenuation settings (up to 100 dB). The FVA-3100 is one of our Variable Attenuators that meets system and component manufacturers’ need for accurate EDFA characterization, component and system loss simulation, instrument calibration, power meter linearity measurement and spectral tuning. Its ultra-low insertion loss of 1.5 dB enables you to optimize the loss budget. The FVA-3100 is configured for singlemode or multimode fibers. Use it as a stand-alone instrument or mounted on a 19-inch rack (optional). Access most functions at the touch of a button and manually change attenuation with the FVA-3100's user-defined steps or on-display value editing. The standard GPIB and RS-232 interface and control codes enable remote operation from a PC or test station. Program your own software solutions for complex test procedures and benefit from added computer capabilities. LabViEW® drivers are available.

The FVA-3100 is fiber optic equipment from Exfo.

Additional Features:

  • Excellent spectral uniformity of + 0.1 dB
  • Monitor output option
  • Ultra-low insertion loss
  • Programmable-using the front panel buttons, or the built-in RS-232 or GPIB interfaces
  • Singlemode and multimode

Applications

  • BER testing
  • EDFA characterization
  • System/component loss simulation
  • Accurate power-level monitoring
  • Instrument calibration
  • Linearity measurement
  • Precision variable optical source output
  • Spectral tuning
  • Optical margin analysis

High-quality components and meticulous calibration procedures make the EXFO FVA-3100 Variable Attenuator the instrument of choice for repeatable and accurate attenuation settings (up to 100 dB).
The FVA-3100 is one of our Variable Attenuators that meets system and component manufacturers’ need for accurate EDFA characterization, component and system loss simulation, instrument calibration, power meter linearity measurement and spectral tuning. Its ultra-low insertion loss of 1.5 dB enables you to optimize the loss budget.
The FVA-3100 is configured for singlemode or multimode fibers. Use it as a stand-alone instrument or mounted on a 19-inch rack (optional). Access most functions at the touch of a button and manually change attenuation with the FVA-3100's user-defined steps or on-display value editing.
The standard GPIB and RS-232 interface and control codes enable remote operation from a PC or test station. Program your own software solutions for complex test procedures and benefit from added computer capabilities. LabViEW® drivers are available.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number FVA-3100
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
LGX SM Module Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Test Equipment Splitters
Connector Type Specified by client
Wavelength Range 1260 to 1650 nm (12600 to 16500 Å)
View Details
Fiber Network Analyzer -  - Nokia
Specs
Test Equipment Optical Spectrum Analyzers
View Details