JDS Uniphase Fiber Optic Equipment SMARTCLASS E1

Description
The SMARTCLASS E1 is a Optical Ethernet handheld Tester from JDSU. Additional Features: Performs E1/Datacom service installation and maintenance in easy-to-use, lightweight, and rugged form-factor Significantly reduces field technician training with Smart AutoConfiguration (AutoConfig) feature Works with PC software—download results for report preparation Provides additional E1 and Datacom testing with available software options Includes Event Log and Histogram for troubleshooting Capable of bidirectional monitoring and troubleshooting via dual E1 ports Offers color graphical user interface (GUI) available in multiple languages Provides terminate, monitor, bridge, and local loopback modes Provides G.703-2 Mb/s testing Conducts 2M (Bulk), nx64 kb/s BERT Measures performance G.821, G.826, and M.2100 Provides audio monitor (VF drop) Provides transmit frequency offset Performs VF level and frequency measurements, VF tone insert Measures E1 signal level measurement Provides ABCD/Sa monitoring Provides round-trip delay Offers alrms (defects) and eroor (anomalies) insertion Pulse shape (optional) Jitter (optional) Offers remote control (optional) Includes: Ether Cable, USB Cable, DB9F-DB9M Adapter, Power Adapter and Soft Case The JDSU SmartClass E1 is a handheld field tester for the installation and commissioning of E1 service that offers multiple test modes for E1 signal analysis. An economical and easy-to-use point solution, the SmartClass E1 has a Smart AutoConfiguration (Auto/Config) feature and large, easy-to-read color display that make the lightweight, rugged, battery-operated tester ideal for both service provider and contractor field technicians. It also meets the needs of mobile operators in the construction of E1 backhaul infrastructure.
Datasheet
Description
The SMARTCLASS E1 is a Optical Ethernet handheld Tester from JDSU. Additional Features: Performs E1/Datacom service installation and maintenance in easy-to-use, lightweight, and rugged form-factor Significantly reduces field technician training with Smart AutoConfiguration (AutoConfig) feature Works with PC software—download results for report preparation Provides additional E1 and Datacom testing with available software options Includes Event Log and Histogram for troubleshooting Capable of bidirectional monitoring and troubleshooting via dual E1 ports Offers color graphical user interface (GUI) available in multiple languages Provides terminate, monitor, bridge, and local loopback modes Provides G.703-2 Mb/s testing Conducts 2M (Bulk), nx64 kb/s BERT Measures performance G.821, G.826, and M.2100 Provides audio monitor (VF drop) Provides transmit frequency offset Performs VF level and frequency measurements, VF tone insert Measures E1 signal level measurement Provides ABCD/Sa monitoring Provides round-trip delay Offers alrms (defects) and eroor (anomalies) insertion Pulse shape (optional) Jitter (optional) Offers remote control (optional) Includes: Ether Cable, USB Cable, DB9F-DB9M Adapter, Power Adapter and Soft Case The JDSU SmartClass E1 is a handheld field tester for the installation and commissioning of E1 service that offers multiple test modes for E1 signal analysis. An economical and easy-to-use point solution, the SmartClass E1 has a Smart AutoConfiguration (Auto/Config) feature and large, easy-to-read color display that make the lightweight, rugged, battery-operated tester ideal for both service provider and contractor field technicians. It also meets the needs of mobile operators in the construction of E1 backhaul infrastructure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - SMARTCLASS E1 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
SMARTCLASS E1
Fiber Optic Equipment SMARTCLASS E1
The SMARTCLASS E1 is a Optical Ethernet handheld Tester from JDSU. Additional Features: Performs E1/Datacom service installation and maintenance in easy-to-use, lightweight, and rugged form-factor Significantly reduces field technician training with Smart AutoConfiguration (AutoConfig) feature Works with PC software—download results for report preparation Provides additional E1 and Datacom testing with available software options Includes Event Log and Histogram for troubleshooting Capable of bidirectional monitoring and troubleshooting via dual E1 ports Offers color graphical user interface (GUI) available in multiple languages Provides terminate, monitor, bridge, and local loopback modes Provides G.703-2 Mb/s testing Conducts 2M (Bulk), nx64 kb/s BERT Measures performance G.821, G.826, and M.2100 Provides audio monitor (VF drop) Provides transmit frequency offset Performs VF level and frequency measurements, VF tone insert Measures E1 signal level measurement Provides ABCD/Sa monitoring Provides round-trip delay Offers alrms (defects) and eroor (anomalies) insertion Pulse shape (optional) Jitter (optional) Offers remote control (optional) Includes: Ether Cable, USB Cable, DB9F-DB9M Adapter, Power Adapter and Soft Case The JDSU SmartClass E1 is a handheld field tester for the installation and commissioning of E1 service that offers multiple test modes for E1 signal analysis. An economical and easy-to-use point solution, the SmartClass E1 has a Smart AutoConfiguration (Auto/Config) feature and large, easy-to-read color display that make the lightweight, rugged, battery-operated tester ideal for both service provider and contractor field technicians. It also meets the needs of mobile operators in the construction of E1 backhaul infrastructure.

The SMARTCLASS E1 is a Optical Ethernet handheld Tester from JDSU.

Additional Features:

  • Performs E1/Datacom service installation and maintenance in easy-to-use, lightweight, and rugged form-factor
  • Significantly reduces field technician training with Smart AutoConfiguration (AutoConfig) feature
  • Works with PC software—download results for report preparation
  • Provides additional E1 and Datacom testing with available software options
  • Includes Event Log and Histogram for troubleshooting
  • Capable of bidirectional monitoring and troubleshooting via dual E1 ports
  • Offers color graphical user interface (GUI) available in multiple languages
  • Provides terminate, monitor, bridge, and local loopback modes
  • Provides G.703-2 Mb/s testing
  • Conducts 2M (Bulk), nx64 kb/s BERT
  • Measures performance G.821, G.826, and M.2100
  • Provides audio monitor (VF drop)
  • Provides transmit frequency offset
  • Performs VF level and frequency measurements, VF tone insert
  • Measures E1 signal level measurement
  • Provides ABCD/Sa monitoring
  • Provides round-trip delay
  • Offers alrms (defects) and eroor (anomalies) insertion
  • Pulse shape (optional)
  • Jitter (optional)
  • Offers remote control (optional)
  • Includes: Ether Cable, USB Cable, DB9F-DB9M Adapter, Power Adapter and Soft Case

The JDSU SmartClass E1 is a handheld field tester for the installation and commissioning of E1 service that offers multiple test modes for E1 signal analysis. An economical and easy-to-use point solution, the SmartClass E1 has a Smart AutoConfiguration (Auto/Config) feature and large, easy-to-read color display that make the lightweight, rugged, battery-operated tester ideal for both service provider and contractor field technicians. It also meets the needs of mobile operators in the construction of E1 backhaul infrastructure.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number SMARTCLASS E1
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Optic Equipment - SA42 - ValueTronics International, Inc.
Specs
Test Equipment Type Hand Held
View Details
Optical Spectrum Analyzers -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Test Equipment Optical Spectrum Analyzers
View Details