Newport MKS Fiber Optic Equipment LDT-5910B

Description
The LDT-5910B is a Laser Diode Controller from ILX Lightwave. Additional Features: High power output up to 120W (LDT-5980) Precision setpoint resolution of ±0.001°C with long term temperature stability of 0.005°C Fully programmable PID control loop Four-wire voltage and sensor measurements Auto-tune mode for independent system tuning Independent heating and cooling current limits GPIB/IEEE488 and RS-232 Interfaces
Description
The LDT-5910B is a Laser Diode Controller from ILX Lightwave. Additional Features: High power output up to 120W (LDT-5980) Precision setpoint resolution of ±0.001°C with long term temperature stability of 0.005°C Fully programmable PID control loop Four-wire voltage and sensor measurements Auto-tune mode for independent system tuning Independent heating and cooling current limits GPIB/IEEE488 and RS-232 Interfaces

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - LDT-5910B - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
LDT-5910B
Fiber Optic Equipment LDT-5910B
The LDT-5910B is a Laser Diode Controller from ILX Lightwave. Additional Features: High power output up to 120W (LDT-5980) Precision setpoint resolution of ±0.001°C with long term temperature stability of 0.005°C Fully programmable PID control loop Four-wire voltage and sensor measurements Auto-tune mode for independent system tuning Independent heating and cooling current limits GPIB/IEEE488 and RS-232 Interfaces

The LDT-5910B is a Laser Diode Controller from ILX Lightwave.

Additional Features:

  • High power output up to 120W (LDT-5980)
  • Precision setpoint resolution of ±0.001°C with long term temperature stability of 0.005°C
  • Fully programmable PID control loop
  • Four-wire voltage and sensor measurements
  • Auto-tune mode for independent system tuning
  • Independent heating and cooling current limits
  • GPIB/IEEE488 and RS-232 Interfaces
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number LDT-5910B
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details