The MW9076K is an OTDR from Anritsu. An optical time domain reflectometer is used to characterize optical fiber by injecting optical pulses into one end of the fiber and measuring the results from the same end. The measurements are made on the scattered or reflected signals from various points along the fiber.
Additional Features:
Wavelength: 0.85/1.3 μm ± 30 nm
Dynamic range: 21/25 dB
For GI fiber
Dual wavelengths
Short dead zone
Simple measurement of chromatic dispersion from one end of an optical fiber
Measurement in 10 s (Full-Auto mode), 0.15 s real-time sweep
5 cm high resolution, 50,000 sampling points
8.4 inch TFT-LCD color display
The MW9076K mini-OTDR series can perform a measurement three to five times faster than the well received, conventional MW9070B. Three and four-wavelength OTDRs are included among the new product lineup. The four-wavelength OTDR can measure the chromatic dispersion characteristics from one end of an optical fiber. Two types of color displays with high resolution (5cm) and many sampling points (50000 points) are available for indoor and outdoor use. The MW9076 series shows superior basic performance that enables a wide dynamic range and a short dead zone. It supports the construction and maintenance of the optical fiber cables. Moreover, using this OTDR, it is possible not only to quickly charge a lithium-ion battery but also to indicate the remaining battery charge.
The MW9076K is an OTDR from Anritsu. An optical time domain reflectometer is used to characterize optical fiber by injecting optical pulses into one end of the fiber and measuring the results from the same end. The measurements are made on the scattered or reflected signals from various points along the fiber.
Additional Features:
- Wavelength: 0.85/1.3 μm ± 30 nm
- Dynamic range: 21/25 dB
- For GI fiber
- Dual wavelengths
- Short dead zone
- Simple measurement of chromatic dispersion from one end of an optical fiber
- Measurement in 10 s (Full-Auto mode), 0.15 s real-time sweep
- 5 cm high resolution, 50,000 sampling points
- 8.4 inch TFT-LCD color display
The MW9076K mini-OTDR series can perform a measurement three to five times faster than the well received, conventional MW9070B. Three and four-wavelength OTDRs are included among the new product lineup. The four-wavelength OTDR can measure the chromatic dispersion characteristics from one end of an optical fiber. Two types of color displays with high resolution (5cm) and many sampling points (50000 points) are available for indoor and outdoor use. The MW9076 series shows superior basic performance that enables a wide dynamic range and a short dead zone. It supports the construction and maintenance of the optical fiber cables. Moreover, using this OTDR, it is possible not only to quickly charge a lithium-ion battery but also to indicate the remaining battery charge.