JDS Uniphase Fiber Optic Equipment 1205-1

Description
The 1205-1 is fiber optic equipment from JDSU. Additional Features: Power Supply for 0.5mW - 0.8mW HeNe Laser Model 1107 Power: 115V, 0.12 Amps Input: 115V, 0.55A, 50-400 Hz The JDSU 1205-1 is a power supply for the Model 1107 HeNe Laser.
Description
The 1205-1 is fiber optic equipment from JDSU. Additional Features: Power Supply for 0.5mW - 0.8mW HeNe Laser Model 1107 Power: 115V, 0.12 Amps Input: 115V, 0.55A, 50-400 Hz The JDSU 1205-1 is a power supply for the Model 1107 HeNe Laser.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 1205-1 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
1205-1
Fiber Optic Equipment 1205-1
The 1205-1 is fiber optic equipment from JDSU. Additional Features: Power Supply for 0.5mW - 0.8mW HeNe Laser Model 1107 Power: 115V, 0.12 Amps Input: 115V, 0.55A, 50-400 Hz The JDSU 1205-1 is a power supply for the Model 1107 HeNe Laser.

The 1205-1 is fiber optic equipment from JDSU.

Additional Features:

  • Power Supply for 0.5mW - 0.8mW HeNe Laser Model 1107
  • Power: 115V, 0.12 Amps
  • Input: 115V, 0.55A, 50-400 Hz

The JDSU 1205-1 is a power supply for the Model 1107 HeNe Laser.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 1205-1
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details
Fiber Network Analyzer -  - Nokia
Specs
Test Equipment Optical Spectrum Analyzers
View Details