ValueTronics International, Inc. Fiber Optic Equipment E8257DS12

Description
The E8257DS12 is fiber optic equipment from Agilent Keysight HP. Additional Features: 60 to 90 GHz frequency range, WR-12 output port flange High output power (typically + 6 dBm @ 90 GHz) Driven directly from any PSG with Option 1EU or 1EA PSG source module interface provides DC power requirements Input power protection Direct frequency control and display on PSG FM, PM, and pulse modulation available through mm source module The Agilent E8257DS12 millimeter wave source module is one of a series of OML, Inc. (AG series) millimeter source modules that have been designed to work directly with the Agilent E8257C/D (with Option 1EU or 1EA) providing high power, millimeter test signals for waveguide bands from 60 to 90 GHz. The Agilent E8257DS12 also provides the high frequency accuracy and frequency resolution of the driving PSG.
Description
The E8257DS12 is fiber optic equipment from Agilent Keysight HP. Additional Features: 60 to 90 GHz frequency range, WR-12 output port flange High output power (typically + 6 dBm @ 90 GHz) Driven directly from any PSG with Option 1EU or 1EA PSG source module interface provides DC power requirements Input power protection Direct frequency control and display on PSG FM, PM, and pulse modulation available through mm source module The Agilent E8257DS12 millimeter wave source module is one of a series of OML, Inc. (AG series) millimeter source modules that have been designed to work directly with the Agilent E8257C/D (with Option 1EU or 1EA) providing high power, millimeter test signals for waveguide bands from 60 to 90 GHz. The Agilent E8257DS12 also provides the high frequency accuracy and frequency resolution of the driving PSG.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - E8257DS12 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
E8257DS12
Fiber Optic Equipment E8257DS12
The E8257DS12 is fiber optic equipment from Agilent Keysight HP. Additional Features: 60 to 90 GHz frequency range, WR-12 output port flange High output power (typically + 6 dBm @ 90 GHz) Driven directly from any PSG with Option 1EU or 1EA PSG source module interface provides DC power requirements Input power protection Direct frequency control and display on PSG FM, PM, and pulse modulation available through mm source module The Agilent E8257DS12 millimeter wave source module is one of a series of OML, Inc. (AG series) millimeter source modules that have been designed to work directly with the Agilent E8257C/D (with Option 1EU or 1EA) providing high power, millimeter test signals for waveguide bands from 60 to 90 GHz. The Agilent E8257DS12 also provides the high frequency accuracy and frequency resolution of the driving PSG.

The E8257DS12 is fiber optic equipment from Agilent Keysight HP.

Additional Features:

  • 60 to 90 GHz frequency range, WR-12 output port flange
  • High output power (typically + 6 dBm @ 90 GHz)
  • Driven directly from any PSG with Option 1EU or 1EA
  • PSG source module interface provides DC power requirements
  • Input power protection
  • Direct frequency control and display on PSG
  • FM, PM, and pulse modulation available through mm source module

The Agilent E8257DS12 millimeter wave source module is one of a series of OML, Inc. (AG series) millimeter source modules that have been designed to work directly with the Agilent E8257C/D (with Option 1EU or 1EA) providing high power, millimeter test signals for waveguide bands from 60 to 90 GHz. The Agilent E8257DS12 also provides the high frequency accuracy and frequency resolution of the driving PSG.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number E8257DS12
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details