Anritsu Company Fiber Optic Equipment MT9810A

Description
The MT9810A is fiber optic equipment from Anritsu. Additional Features: Wide Dynamic Range Optical loss of up to 120 dB can be measured using the high output (+10 dBm) light sources and the high sensitivity (-110 dBm min.) sensors. High Output, High Stability DFB-LD Light Sources The DFB-LD light sources have a high output of +10 dBm while achieving a stability of better than < ±0.005 dB and a centre optical frequency stability of better than < ± 2 GHz, facilitating high-stability and high reliability measurement. Conforms to ITU-T Wavelength Grid A complete line up of DFB-LD light sources for optical frequencies meeting the ITU-T recommendations for Dense WDM (DWDM) networks (191.7 to 195.9 THz at 100 GHz interval) is available. High Accuracy Optical Power Measurement Under reference conditions, the optical power measurement uncertainty is < ±2%, and under actual operating conditions, it is < ±3.5% with a linearity of better than < ±0.01 dB. These excellent specifications permit measurement of optical power with high accuracy and repeatability. Sensors with High Return Loss and Low Polarisation Dependency Even without a reflection / suppression adapter, the sensor return loss and polarisation dependency are 40 dB min., and 0.02 dB max. respectively, making them ideal for evaluating devices and systems that use optical amplifier. High Speed Analog Output The optical sensors have a maximum bandwidth of 100 kHz (approx. 3 dB), permitting measurement of optical power variations with a response speed of approx. 10 ms. High Speed Analog Output The optical sensors have a maximum bandwidth of 100 kHz (approx. 3 dB), permitting measurement of optical power variations with a response speed of approx. 10 ms. GPIB and RS-232C I/F Since GPIB and RS-232C interfaces are standard, measurement can be controlled from a remote PC. In addition, the LabVIEW ® software driver bundle makes it easy to configure a remote measurement system. Variable Optical Power Measurement Interval and Bandwidth The centre optical frequency of the DFB-LDs can be varied in a range of < 60 GHz (approx. < 0.5 nm). Moreover, it can be displayed in frequency and wavelength units [lambda (m) = c (m/s)/f (Hz), where c is the velocity of light in a vacuum (2.99792 x 108 m/s)].
Datasheet
Description
The MT9810A is fiber optic equipment from Anritsu. Additional Features: Wide Dynamic Range Optical loss of up to 120 dB can be measured using the high output (+10 dBm) light sources and the high sensitivity (-110 dBm min.) sensors. High Output, High Stability DFB-LD Light Sources The DFB-LD light sources have a high output of +10 dBm while achieving a stability of better than < ±0.005 dB and a centre optical frequency stability of better than < ± 2 GHz, facilitating high-stability and high reliability measurement. Conforms to ITU-T Wavelength Grid A complete line up of DFB-LD light sources for optical frequencies meeting the ITU-T recommendations for Dense WDM (DWDM) networks (191.7 to 195.9 THz at 100 GHz interval) is available. High Accuracy Optical Power Measurement Under reference conditions, the optical power measurement uncertainty is < ±2%, and under actual operating conditions, it is < ±3.5% with a linearity of better than < ±0.01 dB. These excellent specifications permit measurement of optical power with high accuracy and repeatability. Sensors with High Return Loss and Low Polarisation Dependency Even without a reflection / suppression adapter, the sensor return loss and polarisation dependency are 40 dB min., and 0.02 dB max. respectively, making them ideal for evaluating devices and systems that use optical amplifier. High Speed Analog Output The optical sensors have a maximum bandwidth of 100 kHz (approx. 3 dB), permitting measurement of optical power variations with a response speed of approx. 10 ms. High Speed Analog Output The optical sensors have a maximum bandwidth of 100 kHz (approx. 3 dB), permitting measurement of optical power variations with a response speed of approx. 10 ms. GPIB and RS-232C I/F Since GPIB and RS-232C interfaces are standard, measurement can be controlled from a remote PC. In addition, the LabVIEW ® software driver bundle makes it easy to configure a remote measurement system. Variable Optical Power Measurement Interval and Bandwidth The centre optical frequency of the DFB-LDs can be varied in a range of < 60 GHz (approx. < 0.5 nm). Moreover, it can be displayed in frequency and wavelength units [lambda (m) = c (m/s)/f (Hz), where c is the velocity of light in a vacuum (2.99792 x 108 m/s)].
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - MT9810A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
MT9810A
Fiber Optic Equipment MT9810A
The MT9810A is fiber optic equipment from Anritsu. Additional Features: Wide Dynamic Range Optical loss of up to 120 dB can be measured using the high output (+10 dBm) light sources and the high sensitivity (-110 dBm min.) sensors. High Output, High Stability DFB-LD Light Sources The DFB-LD light sources have a high output of +10 dBm while achieving a stability of better than < ±0.005 dB and a centre optical frequency stability of better than < ± 2 GHz, facilitating high-stability and high reliability measurement. Conforms to ITU-T Wavelength Grid A complete line up of DFB-LD light sources for optical frequencies meeting the ITU-T recommendations for Dense WDM (DWDM) networks (191.7 to 195.9 THz at 100 GHz interval) is available. High Accuracy Optical Power Measurement Under reference conditions, the optical power measurement uncertainty is < ±2%, and under actual operating conditions, it is < ±3.5% with a linearity of better than < ±0.01 dB. These excellent specifications permit measurement of optical power with high accuracy and repeatability. Sensors with High Return Loss and Low Polarisation Dependency Even without a reflection / suppression adapter, the sensor return loss and polarisation dependency are 40 dB min., and 0.02 dB max. respectively, making them ideal for evaluating devices and systems that use optical amplifier. High Speed Analog Output The optical sensors have a maximum bandwidth of 100 kHz (approx. 3 dB), permitting measurement of optical power variations with a response speed of approx. 10 ms. High Speed Analog Output The optical sensors have a maximum bandwidth of 100 kHz (approx. 3 dB), permitting measurement of optical power variations with a response speed of approx. 10 ms. GPIB and RS-232C I/F Since GPIB and RS-232C interfaces are standard, measurement can be controlled from a remote PC. In addition, the LabVIEW ® software driver bundle makes it easy to configure a remote measurement system. Variable Optical Power Measurement Interval and Bandwidth The centre optical frequency of the DFB-LDs can be varied in a range of < 60 GHz (approx. < 0.5 nm). Moreover, it can be displayed in frequency and wavelength units [lambda (m) = c (m/s)/f (Hz), where c is the velocity of light in a vacuum (2.99792 x 108 m/s)].

The MT9810A is fiber optic equipment from Anritsu.

Additional Features:

  • Wide Dynamic Range
    Optical loss of up to 120 dB can be measured using the high output (+10 dBm) light sources and the high sensitivity (-110 dBm min.) sensors.
  • High Output, High Stability DFB-LD Light Sources
    The DFB-LD light sources have a high output of +10 dBm while achieving a stability of better than < ±0.005 dB and a centre optical frequency stability of better than < ± 2 GHz, facilitating high-stability and high reliability measurement.
  • Conforms to ITU-T Wavelength Grid
    A complete line up of DFB-LD light sources for optical frequencies meeting the ITU-T recommendations for Dense WDM (DWDM) networks (191.7 to 195.9 THz at 100 GHz interval) is available.
  • High Accuracy Optical Power Measurement
    Under reference conditions, the optical power measurement uncertainty is < ±2%, and under actual operating conditions, it is < ±3.5% with a linearity of better than < ±0.01 dB. These excellent specifications permit measurement of optical power with high accuracy and repeatability.
  • Sensors with High Return Loss and Low Polarisation Dependency
    Even without a reflection / suppression adapter, the sensor return loss and polarisation dependency are 40 dB min., and 0.02 dB max. respectively, making them ideal for evaluating devices and systems that use optical amplifier.
  • High Speed Analog Output
    The optical sensors have a maximum bandwidth of 100 kHz (approx. 3 dB), permitting measurement of optical power variations with a response speed of approx. 10 ms.
  • High Speed Analog Output
    The optical sensors have a maximum bandwidth of 100 kHz (approx. 3 dB), permitting measurement of optical power variations with a response speed of approx. 10 ms.
  • GPIB and RS-232C I/F
    Since GPIB and RS-232C interfaces are standard, measurement can be controlled from a remote PC. In addition, the LabVIEW ® software driver bundle makes it easy to configure a remote measurement system.
  • Variable Optical Power Measurement Interval and Bandwidth
    The centre optical frequency of the DFB-LDs can be varied in a range of < 60 GHz (approx. < 0.5 nm). Moreover, it can be displayed in frequency and wavelength units [lambda (m) = c (m/s)/f (Hz), where c is the velocity of light in a vacuum (2.99792 x 108 m/s)].
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number MT9810A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
LGX SM Module Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Test Equipment Splitters
Connector Type Specified by client
Wavelength Range 1260 to 1650 nm (12600 to 16500 Å)
View Details
EPP2000 Color Measurement System - EPP2000C-100 - StellarNet, Inc.
Specs
Test Equipment Optical Spectrum Analyzers
Test Equipment Type Bench Top
Connector Type SMA
View Details
Fiber Optic Equipment - AQ2202 - ValueTronics International, Inc.
Yokogawa Corporation of America
Specs
Test Equipment Type Hand Held
View Details