ValueTronics International, Inc. Fiber Optic Equipment 83485A

Description
The 83485A is a Optical/Electrical Plug-In from Agilent. Additional Features: Wavelength range: 1000-1600 nm Reference receiver capability (0.155/0.622/2.488/9 .953 Gb/s) The Agilent 83485A is a reconditioned Optical/Electrical Plug-In Module that incorporates two measurement channels, one optical and one electrical. Each channel has two selectable bandwidth settings. In the lower bandwidth modes of 12.4 GHz, oscilloscope noise performance is excellent, while the 20 GHz mode allows greater fidelity for high speed signals. The unit also is a calibrated SONET/SDH reference receiver that is measured to comply to ITU-TS (formerly CCITT) G.957 and Bellcore GR-253-CORE frequency response requirements for transmitter compliance testing.
Description
The 83485A is a Optical/Electrical Plug-In from Agilent. Additional Features: Wavelength range: 1000-1600 nm Reference receiver capability (0.155/0.622/2.488/9 .953 Gb/s) The Agilent 83485A is a reconditioned Optical/Electrical Plug-In Module that incorporates two measurement channels, one optical and one electrical. Each channel has two selectable bandwidth settings. In the lower bandwidth modes of 12.4 GHz, oscilloscope noise performance is excellent, while the 20 GHz mode allows greater fidelity for high speed signals. The unit also is a calibrated SONET/SDH reference receiver that is measured to comply to ITU-TS (formerly CCITT) G.957 and Bellcore GR-253-CORE frequency response requirements for transmitter compliance testing.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 83485A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
83485A
Fiber Optic Equipment 83485A
The 83485A is a Optical/Electrical Plug-In from Agilent. Additional Features: Wavelength range: 1000-1600 nm Reference receiver capability (0.155/0.622/2.488/9 .953 Gb/s) The Agilent 83485A is a reconditioned Optical/Electrical Plug-In Module that incorporates two measurement channels, one optical and one electrical. Each channel has two selectable bandwidth settings. In the lower bandwidth modes of 12.4 GHz, oscilloscope noise performance is excellent, while the 20 GHz mode allows greater fidelity for high speed signals. The unit also is a calibrated SONET/SDH reference receiver that is measured to comply to ITU-TS (formerly CCITT) G.957 and Bellcore GR-253-CORE frequency response requirements for transmitter compliance testing.

The 83485A is a Optical/Electrical Plug-In from Agilent.

Additional Features:

  • Wavelength range: 1000-1600 nm
  • Reference receiver capability (0.155/0.622/2.488/9.953 Gb/s)

The Agilent 83485A is a reconditioned Optical/Electrical Plug-In Module that incorporates two measurement channels, one optical and one electrical. Each channel has two selectable bandwidth settings. In the lower bandwidth modes of 12.4 GHz, oscilloscope noise performance is excellent, while the 20 GHz mode allows greater fidelity for high speed signals. The unit also is a calibrated SONET/SDH reference receiver that is measured to comply to ITU-TS (formerly CCITT) G.957 and Bellcore GR-253-CORE frequency response requirements for transmitter compliance testing.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 83485A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Specs
Connector Type FC
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
Exfo FTB-150 OTDR - FTB-150-S1-E5-EI-EUI-89 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC
View Details
Fiber Optic Power Meter - OPM-3034B - M2 Optics, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Test Equipment Type Hand Held
Connector Type FC (optional feature); SC (optional feature); ST (optional feature)
View Details