ValueTronics International, Inc. Fiber Optic Equipment 81614A

Description
The 81614A is a Return Loss Module from Agilent. Additional Features: Maximum CW output power: <1.8mW Wavelength range: 1310 to 1550nm Beam waist diameter: 9µm Output power typical -4dBm 75dB dynamic range This Return Loss module includes a power sensor, monitor diode, three couplers, and two internal laser sources in one module. The Agilent Return Loss Meters are ideal for making measurements on fast telecommunications systems, such as filters, multiplexers, cross-connects, amplifiers and whole systems under test. They can also be deployed in both R&D and production environments and are suitable for singlemode applications. They are for use in the Keysight Agilent HP 8163A Lightwave Multimeter, the Agilent 8164A Lightwave Measurement System, and the Agilent 8166A Lightwave Multichannels System for making return loss measurements.
Description
The 81614A is a Return Loss Module from Agilent. Additional Features: Maximum CW output power: <1.8mW Wavelength range: 1310 to 1550nm Beam waist diameter: 9µm Output power typical -4dBm 75dB dynamic range This Return Loss module includes a power sensor, monitor diode, three couplers, and two internal laser sources in one module. The Agilent Return Loss Meters are ideal for making measurements on fast telecommunications systems, such as filters, multiplexers, cross-connects, amplifiers and whole systems under test. They can also be deployed in both R&D and production environments and are suitable for singlemode applications. They are for use in the Keysight Agilent HP 8163A Lightwave Multimeter, the Agilent 8164A Lightwave Measurement System, and the Agilent 8166A Lightwave Multichannels System for making return loss measurements.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81614A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81614A
Fiber Optic Equipment 81614A
The 81614A is a Return Loss Module from Agilent. Additional Features: Maximum CW output power: <1.8mW Wavelength range: 1310 to 1550nm Beam waist diameter: 9µm Output power typical -4dBm 75dB dynamic range This Return Loss module includes a power sensor, monitor diode, three couplers, and two internal laser sources in one module. The Agilent Return Loss Meters are ideal for making measurements on fast telecommunications systems, such as filters, multiplexers, cross-connects, amplifiers and whole systems under test. They can also be deployed in both R&D and production environments and are suitable for singlemode applications. They are for use in the Keysight Agilent HP 8163A Lightwave Multimeter, the Agilent 8164A Lightwave Measurement System, and the Agilent 8166A Lightwave Multichannels System for making return loss measurements.

The 81614A is a Return Loss Module from Agilent.

Additional Features:

  • Maximum CW output power: <1.8mW
  • Wavelength range: 1310 to 1550nm
  • Beam waist diameter: 9µm
  • Output power typical -4dBm
  • 75dB dynamic range

This Return Loss module includes a power sensor, monitor diode, three couplers, and two internal laser sources in one module. The Agilent Return Loss Meters are ideal for making measurements on fast telecommunications systems, such as filters, multiplexers, cross-connects, amplifiers and whole systems under test. They can also be deployed in both R&D and production environments and are suitable for singlemode applications. They are for use in the Keysight Agilent HP 8163A Lightwave Multimeter, the Agilent 8164A Lightwave Measurement System, and the Agilent 8166A Lightwave Multichannels System for making return loss measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81614A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
Optical Loss Test Set - CertiFiber® Pro - Fluke
Specs
Test Equipment Fiber Optic Power Meter
Test Equipment Type Hand Held
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details