Andon Electronics Corporation Fiber Optic Equipment AQ8203

Description
The AQ8203 is a 3-Slot Mainframe from Ando. Additional Features: Slots Quantity: 3 modules Interfaces: GP-IB (IEEE-488.2 Compatible) Modules supported: all AQ82xx modules Power: AC 100 to 120/200 to 240 V, 50/60 Hz, 190 VA or less Operating temperature: +5ºc to+40ºc The Ando AQ8203 Halfsize Frame Optical Test and Measurement System is a 3-module mount type to meet various demand such as research, development, testing, etc. It can connect to the AQ8202 Expander Frame and controls up to 43 modules.
Description
The AQ8203 is a 3-Slot Mainframe from Ando. Additional Features: Slots Quantity: 3 modules Interfaces: GP-IB (IEEE-488.2 Compatible) Modules supported: all AQ82xx modules Power: AC 100 to 120/200 to 240 V, 50/60 Hz, 190 VA or less Operating temperature: +5ºc to+40ºc The Ando AQ8203 Halfsize Frame Optical Test and Measurement System is a 3-module mount type to meet various demand such as research, development, testing, etc. It can connect to the AQ8202 Expander Frame and controls up to 43 modules.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - AQ8203 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
AQ8203
Fiber Optic Equipment AQ8203
The AQ8203 is a 3-Slot Mainframe from Ando. Additional Features: Slots Quantity: 3 modules Interfaces: GP-IB (IEEE-488.2 Compatible) Modules supported: all AQ82xx modules Power: AC 100 to 120/200 to 240 V, 50/60 Hz, 190 VA or less Operating temperature: +5ºc to+40ºc The Ando AQ8203 Halfsize Frame Optical Test and Measurement System is a 3-module mount type to meet various demand such as research, development, testing, etc. It can connect to the AQ8202 Expander Frame and controls up to 43 modules.

The AQ8203 is a 3-Slot Mainframe from Ando.

Additional Features:

  • Slots Quantity: 3 modules
  • Interfaces: GP-IB (IEEE-488.2 Compatible)
  • Modules supported: all AQ82xx modules
  • Power: AC 100 to 120/200 to 240 V, 50/60 Hz, 190 VA or less
  • Operating temperature: +5ºc to+40ºc

The Ando AQ8203 Halfsize Frame Optical Test and Measurement System is a 3-module mount type to meet various demand such as research, development, testing, etc. It can connect to the AQ8202 Expander Frame and controls up to 43 modules.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number AQ8203
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details