ValueTronics International, Inc. Fiber Optic Equipment 86111U

Description
The 86111U is a Plug-In Module from Agilent. Additional Features: Wavelength range: 750-860 nm Characteristic RMS noise: 14 uW (15 GHz BW) Maximum average input power: 2 mW Reference receiver capability (1.250/2.488 Gb/s or 2.488/3.125 Gb/s) The Agilent 86111U allows simultaneous measurements on multiple channels improving throughput by eliminating the need to sequentially measure individual channels of a parallel optic component, but rather allowing multiple channels to be measured at the same time. For network equipment manufacturers, throughput is improved by allowing multiple devices, or multiple ports on a single device to be tested at the same time.
Description
The 86111U is a Plug-In Module from Agilent. Additional Features: Wavelength range: 750-860 nm Characteristic RMS noise: 14 uW (15 GHz BW) Maximum average input power: 2 mW Reference receiver capability (1.250/2.488 Gb/s or 2.488/3.125 Gb/s) The Agilent 86111U allows simultaneous measurements on multiple channels improving throughput by eliminating the need to sequentially measure individual channels of a parallel optic component, but rather allowing multiple channels to be measured at the same time. For network equipment manufacturers, throughput is improved by allowing multiple devices, or multiple ports on a single device to be tested at the same time.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 86111U - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
86111U
Fiber Optic Equipment 86111U
The 86111U is a Plug-In Module from Agilent. Additional Features: Wavelength range: 750-860 nm Characteristic RMS noise: 14 uW (15 GHz BW) Maximum average input power: 2 mW Reference receiver capability (1.250/2.488 Gb/s or 2.488/3.125 Gb/s) The Agilent 86111U allows simultaneous measurements on multiple channels improving throughput by eliminating the need to sequentially measure individual channels of a parallel optic component, but rather allowing multiple channels to be measured at the same time. For network equipment manufacturers, throughput is improved by allowing multiple devices, or multiple ports on a single device to be tested at the same time.

The 86111U is a Plug-In Module from Agilent.

Additional Features:

  • Wavelength range: 750-860 nm
  • Characteristic RMS noise: 14 uW (15 GHz BW)
  • Maximum average input power: 2 mW
  • Reference receiver capability (1.250/2.488 Gb/s or 2.488/3.125 Gb/s)

The Agilent 86111U allows simultaneous measurements on multiple channels improving throughput by eliminating the need to sequentially measure individual channels of a parallel optic component, but rather allowing multiple channels to be measured at the same time. For network equipment manufacturers, throughput is improved by allowing multiple devices, or multiple ports on a single device to be tested at the same time.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 86111U
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details