ValueTronics International, Inc. Fiber Optic Equipment 83486A

Description
The 83486A is a Optical/Electrical Plug-In from Agilent. Additional Features: Built-in optical reference receiver Measures 1000nm - 1600nm on SM or MM fiber (up to 62.5/125 micron fiber) 2.5 GHz unfiltered bandwidth & 20 GHz electrical bandwidth The Agilent 83486A is a used Optical/Electrical Plug-In Module for the 83480A Mainframe (now 86100 series). Built-in optical reference receiver. Measures 1000nm - 1600nm on SM or MM fiber (up to 62.5/125 micron fiber). 2.5 GHz unfiltered bandwidth & 20 GHz electrical bandwidth.
Description
The 83486A is a Optical/Electrical Plug-In from Agilent. Additional Features: Built-in optical reference receiver Measures 1000nm - 1600nm on SM or MM fiber (up to 62.5/125 micron fiber) 2.5 GHz unfiltered bandwidth & 20 GHz electrical bandwidth The Agilent 83486A is a used Optical/Electrical Plug-In Module for the 83480A Mainframe (now 86100 series). Built-in optical reference receiver. Measures 1000nm - 1600nm on SM or MM fiber (up to 62.5/125 micron fiber). 2.5 GHz unfiltered bandwidth & 20 GHz electrical bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 83486A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
83486A
Fiber Optic Equipment 83486A
The 83486A is a Optical/Electrical Plug-In from Agilent. Additional Features: Built-in optical reference receiver Measures 1000nm - 1600nm on SM or MM fiber (up to 62.5/125 micron fiber) 2.5 GHz unfiltered bandwidth & 20 GHz electrical bandwidth The Agilent 83486A is a used Optical/Electrical Plug-In Module for the 83480A Mainframe (now 86100 series). Built-in optical reference receiver. Measures 1000nm - 1600nm on SM or MM fiber (up to 62.5/125 micron fiber). 2.5 GHz unfiltered bandwidth & 20 GHz electrical bandwidth.

The 83486A is a Optical/Electrical Plug-In from Agilent.

Additional Features:

  • Built-in optical reference receiver
  • Measures 1000nm - 1600nm on SM or MM fiber (up to 62.5/125 micron fiber)
  • 2.5 GHz unfiltered bandwidth & 20 GHz electrical bandwidth

The Agilent 83486A is a used Optical/Electrical Plug-In Module for the 83480A Mainframe (now 86100 series). Built-in optical reference receiver. Measures 1000nm - 1600nm on SM or MM fiber (up to 62.5/125 micron fiber). 2.5 GHz unfiltered bandwidth & 20 GHz electrical bandwidth.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 83486A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Inspection Scope - FI-500 FiberInspector™ - Fluke
Specs
Test Equipment Inspection
Test Equipment Type Hand Held
View Details
Fiber Optic Light Source - 578XL-M90 - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type UCI-PC
Wavelength Range 1300 nm (13000 Å)
View Details
Optical Time Domain Reflectometers -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Test Equipment Optical Time Domain Reflectometer
View Details