JDS Uniphase Fiber Optic Equipment 81WDMPMD

Description
The 81WDMPMD is a fiber optic equipment from JDSU. Additional Features: A unique solution combining OSA, PMD, and SA test functions in one plug-in module The most compact PMD/WDM/SA test solution The core product for the installation, verification and maintenance of high-speed DWDM networks A shock-proof and vibration-proof module with no moving parts A compact and high-performance module with maximum portability The JDSU 81WDMPMD plug-in module is designed to meet the sophisticated test requirements of todays and tomorrows complex DWDM networks. This plug-in module, combined with the MTS/T-BERD platforms, offers a fast, accurate, and cost-effective solution for installation, verification and maintenance testing. Using the optical spectrum analyzer (OSA) function of the 81WDMPDM module, all critical network parameters of a DWDM system can be verified, including channel wavelength, channel spacing, frequency, power, and optical signal-to-noise ratio (OSNR). The 81WDMPMD module also contains fiber spectral attenuation(SA) and polarization mode dispersion (PMD) functions.
Description
The 81WDMPMD is a fiber optic equipment from JDSU. Additional Features: A unique solution combining OSA, PMD, and SA test functions in one plug-in module The most compact PMD/WDM/SA test solution The core product for the installation, verification and maintenance of high-speed DWDM networks A shock-proof and vibration-proof module with no moving parts A compact and high-performance module with maximum portability The JDSU 81WDMPMD plug-in module is designed to meet the sophisticated test requirements of todays and tomorrows complex DWDM networks. This plug-in module, combined with the MTS/T-BERD platforms, offers a fast, accurate, and cost-effective solution for installation, verification and maintenance testing. Using the optical spectrum analyzer (OSA) function of the 81WDMPDM module, all critical network parameters of a DWDM system can be verified, including channel wavelength, channel spacing, frequency, power, and optical signal-to-noise ratio (OSNR). The 81WDMPMD module also contains fiber spectral attenuation(SA) and polarization mode dispersion (PMD) functions.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81WDMPMD - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81WDMPMD
Fiber Optic Equipment 81WDMPMD
The 81WDMPMD is a fiber optic equipment from JDSU. Additional Features: A unique solution combining OSA, PMD, and SA test functions in one plug-in module The most compact PMD/WDM/SA test solution The core product for the installation, verification and maintenance of high-speed DWDM networks A shock-proof and vibration-proof module with no moving parts A compact and high-performance module with maximum portability The JDSU 81WDMPMD plug-in module is designed to meet the sophisticated test requirements of todays and tomorrows complex DWDM networks. This plug-in module, combined with the MTS/T-BERD platforms, offers a fast, accurate, and cost-effective solution for installation, verification and maintenance testing. Using the optical spectrum analyzer (OSA) function of the 81WDMPDM module, all critical network parameters of a DWDM system can be verified, including channel wavelength, channel spacing, frequency, power, and optical signal-to-noise ratio (OSNR). The 81WDMPMD module also contains fiber spectral attenuation(SA) and polarization mode dispersion (PMD) functions.

The 81WDMPMD is a fiber optic equipment from JDSU.

Additional Features:

  • A unique solution combining OSA, PMD, and SA test functions in one plug-in module
  • The most compact PMD/WDM/SA test solution
  • The core product for the installation, verification and maintenance of high-speed DWDM networks
  • A shock-proof and vibration-proof module with no moving parts
  • A compact and high-performance module with maximum portability

The JDSU 81WDMPMD plug-in module is designed to meet the sophisticated test requirements of todays and tomorrows complex DWDM networks. This plug-in module, combined with the MTS/T-BERD platforms, offers a fast, accurate, and cost-effective solution for installation, verification and maintenance testing. Using the optical spectrum analyzer (OSA) function of the 81WDMPDM module, all critical network parameters of a DWDM system can be verified, including channel wavelength, channel spacing, frequency, power, and optical signal-to-noise ratio (OSNR). The 81WDMPMD module also contains fiber spectral attenuation(SA) and polarization mode dispersion (PMD) functions.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81WDMPMD
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Optical Spectrum Analyzers -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Test Equipment Optical Spectrum Analyzers
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Optical Loss Test Set - CertiFiber® Pro - Fluke
Specs
Test Equipment Fiber Optic Power Meter
Test Equipment Type Hand Held
View Details