ValueTronics International, Inc. Fiber Optic Equipment 81619A

Description
The 81619A is a Interface Module from Agilent. Additional Features: Fully compatible with all Keysight Agilent HP 8152x and 8162x Optical Heads Fits in all Keysight Agilent HP 8163/8164/8166-serie s 2-channel option The dual interface module is used to connect optical heads ( Agilent 8162x ) to the mainframes Agilent 8163A/B, 8164A/B or 8166A/B The following optical heads are used with these interfaces: Agilent 81623B Ge, +10dBm to -80dBm Agilent 81624B 5mm InGaAs, +10dBm to -90dBm Agilent 81626B InGaAs, +27 dBm to - 70 dBm Agilent H 81628B InGaAs, +40 dBm to - 60 dBm
Description
The 81619A is a Interface Module from Agilent. Additional Features: Fully compatible with all Keysight Agilent HP 8152x and 8162x Optical Heads Fits in all Keysight Agilent HP 8163/8164/8166-serie s 2-channel option The dual interface module is used to connect optical heads ( Agilent 8162x ) to the mainframes Agilent 8163A/B, 8164A/B or 8166A/B The following optical heads are used with these interfaces: Agilent 81623B Ge, +10dBm to -80dBm Agilent 81624B 5mm InGaAs, +10dBm to -90dBm Agilent 81626B InGaAs, +27 dBm to - 70 dBm Agilent H 81628B InGaAs, +40 dBm to - 60 dBm

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81619A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81619A
Fiber Optic Equipment 81619A
The 81619A is a Interface Module from Agilent. Additional Features: Fully compatible with all Keysight Agilent HP 8152x and 8162x Optical Heads Fits in all Keysight Agilent HP 8163/8164/8166-serie s 2-channel option The dual interface module is used to connect optical heads ( Agilent 8162x ) to the mainframes Agilent 8163A/B, 8164A/B or 8166A/B The following optical heads are used with these interfaces: Agilent 81623B Ge, +10dBm to -80dBm Agilent 81624B 5mm InGaAs, +10dBm to -90dBm Agilent 81626B InGaAs, +27 dBm to - 70 dBm Agilent H 81628B InGaAs, +40 dBm to - 60 dBm

The 81619A is a Interface Module from Agilent.

Additional Features:

  • Fully compatible with all Keysight Agilent HP 8152x and 8162x Optical Heads
  • Fits in all Keysight Agilent HP 8163/8164/8166-series
  • 2-channel option

The dual interface module is used to connect optical heads ( Agilent 8162x ) to the mainframes Agilent 8163A/B, 8164A/B or 8166A/B

The following optical heads are used with these interfaces:
Agilent 81623B Ge, +10dBm to -80dBm
Agilent 81624B 5mm InGaAs, +10dBm to -90dBm
Agilent 81626B InGaAs, +27 dBm to - 70 dBm
Agilent H 81628B InGaAs, +40 dBm to - 60 dBm

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81619A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details