ValueTronics International, Inc. Fiber Optic Equipment E6008B

Description
The E6008B is a fiber optic equipment from Agilent. Additional Features: Maximum dynamic range: 43dB Maximum wavelength: 1550nm Minimum wavelength: 1310nm Fiber type singlemode The Agilent E6008B OTDR Module is a ultra high performance single-mode module with wavelengths of 1310/1550 nm and output power (Pulse Max) of 120 mW at 1310 nm and 200 mW at 1550 nm. The Output Power (CW) is 500 µW. It uses an FP-Laser with InGaAsP source. The pulse duration is 20 µs. It is used with the E6000C Mini-OTDR.
Description
The E6008B is a fiber optic equipment from Agilent. Additional Features: Maximum dynamic range: 43dB Maximum wavelength: 1550nm Minimum wavelength: 1310nm Fiber type singlemode The Agilent E6008B OTDR Module is a ultra high performance single-mode module with wavelengths of 1310/1550 nm and output power (Pulse Max) of 120 mW at 1310 nm and 200 mW at 1550 nm. The Output Power (CW) is 500 µW. It uses an FP-Laser with InGaAsP source. The pulse duration is 20 µs. It is used with the E6000C Mini-OTDR.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - E6008B - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
E6008B
Fiber Optic Equipment E6008B
The E6008B is a fiber optic equipment from Agilent. Additional Features: Maximum dynamic range: 43dB Maximum wavelength: 1550nm Minimum wavelength: 1310nm Fiber type singlemode The Agilent E6008B OTDR Module is a ultra high performance single-mode module with wavelengths of 1310/1550 nm and output power (Pulse Max) of 120 mW at 1310 nm and 200 mW at 1550 nm. The Output Power (CW) is 500 µW. It uses an FP-Laser with InGaAsP source. The pulse duration is 20 µs. It is used with the E6000C Mini-OTDR.

The E6008B is a fiber optic equipment from Agilent.

Additional Features:

  • Maximum dynamic range: 43dB
  • Maximum wavelength: 1550nm
  • Minimum wavelength: 1310nm
  • Fiber type singlemode

The Agilent E6008B OTDR Module is a ultra high performance single-mode module with wavelengths of 1310/1550 nm and output power (Pulse Max) of 120 mW at 1310 nm and 200 mW at 1550 nm. The Output Power (CW) is 500 µW. It uses an FP-Laser with InGaAsP source. The pulse duration is 20 µs. It is used with the E6000C Mini-OTDR.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number E6008B
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Optic Equipment - AQ2202 - ValueTronics International, Inc.
Yokogawa Corporation of America
Specs
Test Equipment Type Hand Held
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Pulse Suppression Boxes -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Test Equipment Pulse Suppression Boxes
Connector Type FC; LC; SC; ST; SC APC, LC APC
View Details