JDS Uniphase Fiber Optic Equipment RM3J50+1FA7

Description
The RM3J50+1FA7 is fiber optic equipment from JDSU. Additional Features: Wide wavelength range Insertion loss and backreflection capability Typical backreflection power sensitivity of - 75 dB Insertion loss and power measurements to - 80 dBm Convenient foot pedal for data logging Multiple connector test system (MCTS) application software Direct display of measured backreflection, power, or insertion loss Compensation for extraneous backreflection for accurate backreflection measurements Calibration can be verified using calibrated reference jumpers User-calibration mode Transit case for safer and easier portability CE compliant Specifications: Operating wavelengths: 1490/1625 ± 10 nm Backreflection range: 0 to-75 dB Relative accuracy backreflection: ± 0.4 dB2 Detector type: 2 mm InGaAs Absolute power accuracy: ± 0.25 dB (typical) at - 10 dB4, 5 Relative accuracy power: ± 0.05 dB (< 5 dB loss), ± 0.15 dB (> 5 dB loss)4 Remote interface: RS232 (GPIB optional) Input voltage: 100-240 V AC, 50-60 Hz Power consumption: 25 VA maximum Display: 16 character LCD Dimensions (W x H x D):26 x 11 x 26 cm Operating temperature: 0 to 40 °C Storage temperature: - 40 to 70 °C Humidity: Maximum 95% RH from 0 to 40 °C Safety Information Complies to FDA 21CFR 1040.10 for Class I Lasers Applications Connector backreflection/loss testing Component testing Installation verification Quality assurance (QA) acceptance testing The JDS Uniphase RM3J50+1FA7 Backreflection Meter is a portable, directdisplay instrument used for the convenient measurement of backreflection, insertion loss, and power of connectors, components, and systems. With a single output port, the meter is ideal for jumper manufacturers. The use of an FC/APC ultra-low backreflection connector on the output port enables the use of hybrid jumpers to accommodate measurements with various connector types without compromising the backreflection measurement range. When a device under test (DUT) is connected to the jumper and the DUT output is terminated, the backreflection of the DUT is displayed. The meter's superior optics are very stable at low backreflection levels. Insertion loss and power can be measured to - 80 dBm.
Datasheet
Description
The RM3J50+1FA7 is fiber optic equipment from JDSU. Additional Features: Wide wavelength range Insertion loss and backreflection capability Typical backreflection power sensitivity of - 75 dB Insertion loss and power measurements to - 80 dBm Convenient foot pedal for data logging Multiple connector test system (MCTS) application software Direct display of measured backreflection, power, or insertion loss Compensation for extraneous backreflection for accurate backreflection measurements Calibration can be verified using calibrated reference jumpers User-calibration mode Transit case for safer and easier portability CE compliant Specifications: Operating wavelengths: 1490/1625 ± 10 nm Backreflection range: 0 to-75 dB Relative accuracy backreflection: ± 0.4 dB2 Detector type: 2 mm InGaAs Absolute power accuracy: ± 0.25 dB (typical) at - 10 dB4, 5 Relative accuracy power: ± 0.05 dB (< 5 dB loss), ± 0.15 dB (> 5 dB loss)4 Remote interface: RS232 (GPIB optional) Input voltage: 100-240 V AC, 50-60 Hz Power consumption: 25 VA maximum Display: 16 character LCD Dimensions (W x H x D):26 x 11 x 26 cm Operating temperature: 0 to 40 °C Storage temperature: - 40 to 70 °C Humidity: Maximum 95% RH from 0 to 40 °C Safety Information Complies to FDA 21CFR 1040.10 for Class I Lasers Applications Connector backreflection/loss testing Component testing Installation verification Quality assurance (QA) acceptance testing The JDS Uniphase RM3J50+1FA7 Backreflection Meter is a portable, directdisplay instrument used for the convenient measurement of backreflection, insertion loss, and power of connectors, components, and systems. With a single output port, the meter is ideal for jumper manufacturers. The use of an FC/APC ultra-low backreflection connector on the output port enables the use of hybrid jumpers to accommodate measurements with various connector types without compromising the backreflection measurement range. When a device under test (DUT) is connected to the jumper and the DUT output is terminated, the backreflection of the DUT is displayed. The meter's superior optics are very stable at low backreflection levels. Insertion loss and power can be measured to - 80 dBm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - RM3J50+1FA7 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
RM3J50+1FA7
Fiber Optic Equipment RM3J50+1FA7
The RM3J50+1FA7 is fiber optic equipment from JDSU. Additional Features: Wide wavelength range Insertion loss and backreflection capability Typical backreflection power sensitivity of - 75 dB Insertion loss and power measurements to - 80 dBm Convenient foot pedal for data logging Multiple connector test system (MCTS) application software Direct display of measured backreflection, power, or insertion loss Compensation for extraneous backreflection for accurate backreflection measurements Calibration can be verified using calibrated reference jumpers User-calibration mode Transit case for safer and easier portability CE compliant Specifications: Operating wavelengths: 1490/1625 ± 10 nm Backreflection range: 0 to-75 dB Relative accuracy backreflection: ± 0.4 dB2 Detector type: 2 mm InGaAs Absolute power accuracy: ± 0.25 dB (typical) at - 10 dB4, 5 Relative accuracy power: ± 0.05 dB (< 5 dB loss), ± 0.15 dB (> 5 dB loss)4 Remote interface: RS232 (GPIB optional) Input voltage: 100-240 V AC, 50-60 Hz Power consumption: 25 VA maximum Display: 16 character LCD Dimensions (W x H x D):26 x 11 x 26 cm Operating temperature: 0 to 40 °C Storage temperature: - 40 to 70 °C Humidity: Maximum 95% RH from 0 to 40 °C Safety Information Complies to FDA 21CFR 1040.10 for Class I Lasers Applications Connector backreflection/loss testing Component testing Installation verification Quality assurance (QA) acceptance testing The JDS Uniphase RM3J50+1FA7 Backreflection Meter is a portable, directdisplay instrument used for the convenient measurement of backreflection, insertion loss, and power of connectors, components, and systems. With a single output port, the meter is ideal for jumper manufacturers. The use of an FC/APC ultra-low backreflection connector on the output port enables the use of hybrid jumpers to accommodate measurements with various connector types without compromising the backreflection measurement range. When a device under test (DUT) is connected to the jumper and the DUT output is terminated, the backreflection of the DUT is displayed. The meter's superior optics are very stable at low backreflection levels. Insertion loss and power can be measured to - 80 dBm.

The RM3J50+1FA7 is fiber optic equipment from JDSU.

Additional Features:

  • Wide wavelength range
  • Insertion loss and backreflection capability
  • Typical backreflection power sensitivity of - 75 dB
  • Insertion loss and power measurements to - 80 dBm
  • Convenient foot pedal for data logging
  • Multiple connector test system (MCTS) application software
  • Direct display of measured backreflection, power, or insertion loss
  • Compensation for extraneous backreflection for accurate backreflection measurements
  • Calibration can be verified using calibrated reference jumpers
  • User-calibration mode
  • Transit case for safer and easier portability
  • CE compliant

Specifications:

  • Operating wavelengths: 1490/1625 ± 10 nm
  • Backreflection range: 0 to-75 dB
  • Relative accuracy backreflection: ± 0.4 dB2
  • Detector type: 2 mm InGaAs
  • Absolute power accuracy: ± 0.25 dB (typical) at - 10 dB4, 5
  • Relative accuracy power: ± 0.05 dB (< 5 dB loss), ± 0.15 dB (> 5 dB loss)4
  • Remote interface: RS232 (GPIB optional)
  • Input voltage: 100-240 V AC, 50-60 Hz
  • Power consumption: 25 VA maximum
  • Display: 16 character LCD
  • Dimensions (W x H x D):26 x 11 x 26 cm
  • Operating temperature: 0 to 40 °C
  • Storage temperature: - 40 to 70 °C
  • Humidity: Maximum 95% RH from 0 to 40 °C

Safety Information

  • Complies to FDA 21CFR 1040.10 for Class I Lasers

Applications

  • Connector backreflection/loss testing
  • Component testing
  • Installation verification
  • Quality assurance (QA) acceptance testing

The JDS Uniphase RM3J50+1FA7 Backreflection Meter is a portable, directdisplay instrument used for the convenient measurement of backreflection, insertion loss, and power of connectors, components, and systems. With a single output port, the meter is ideal for jumper manufacturers.

The use of an FC/APC ultra-low backreflection connector on the output port enables the use of hybrid jumpers to accommodate measurements with various connector types without compromising the backreflection measurement range. When a device under test (DUT) is connected to the jumper and the DUT output is terminated, the backreflection of the DUT is displayed. The meter's superior optics are very stable at low backreflection levels. Insertion loss and power can be measured to - 80 dBm.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number RM3J50+1FA7
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Optic Light Source - 570XL-SC - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type SC
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details
Plastic Optical Fiber (POF) Test Kit - FTK51POF - L-com, Inc.
Specs
Test Equipment Fiber Optic Test Source
View Details
Specs
Connector Type FC
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details