ValueTronics International, Inc. Fiber Optic Equipment 81618A

Description
The 81618A is a Interface Module from Agilent. Additional Features: fully compatible with all Agilent 8162x Optical Heads fits in all Keysight Agilent HP 8163/8164/8166-serie s 1-channel option The Agilent 81618A interface module operates with the Agilent 8162x optical head and Agilent 816x mainframes. Agilent does not publish specifications for the Agilent 81618A/19A interface modules as they must always operate with an Agilent 8162x optical head and 816x mainframe.
Description
The 81618A is a Interface Module from Agilent. Additional Features: fully compatible with all Agilent 8162x Optical Heads fits in all Keysight Agilent HP 8163/8164/8166-serie s 1-channel option The Agilent 81618A interface module operates with the Agilent 8162x optical head and Agilent 816x mainframes. Agilent does not publish specifications for the Agilent 81618A/19A interface modules as they must always operate with an Agilent 8162x optical head and 816x mainframe.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81618A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81618A
Fiber Optic Equipment 81618A
The 81618A is a Interface Module from Agilent. Additional Features: fully compatible with all Agilent 8162x Optical Heads fits in all Keysight Agilent HP 8163/8164/8166-serie s 1-channel option The Agilent 81618A interface module operates with the Agilent 8162x optical head and Agilent 816x mainframes. Agilent does not publish specifications for the Agilent 81618A/19A interface modules as they must always operate with an Agilent 8162x optical head and 816x mainframe.

The 81618A is a Interface Module from Agilent.

Additional Features:

  • fully compatible with all Agilent 8162x Optical Heads
  • fits in all Keysight Agilent HP 8163/8164/8166-series
  • 1-channel option

The Agilent 81618A interface module operates with the Agilent 8162x optical head and Agilent 816x mainframes. Agilent does not publish specifications for the Agilent 81618A/19A interface modules as they must always operate with an Agilent 8162x optical head and 816x mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81618A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details