ValueTronics International, Inc. Fiber Optic Equipment 70810B

Description
The 70810B is a Lightwave Receiver Module from Agilent. Additional Features: Optical-to-electrica l conversion with variable optical attenuation and amplified RF output Wavelength Range: 1200 - 1600nm Frequency Range: 100 kHz - 22 GHz The Agilent 70810B Lightwave Receiver Module is a one-slot module for the Agilent 70000 modular measurement system. The module has a built-in average power meter and attenuator, a wavelengh range of 1200 to 1600 nm, a detected modulation bandwidth of 100 kHz to 22 GHz, and a built-in 32 dB RF amplifier that gives an optical sensitivity of -60 dBm in a 10 Hz bandwidth.
Description
The 70810B is a Lightwave Receiver Module from Agilent. Additional Features: Optical-to-electrica l conversion with variable optical attenuation and amplified RF output Wavelength Range: 1200 - 1600nm Frequency Range: 100 kHz - 22 GHz The Agilent 70810B Lightwave Receiver Module is a one-slot module for the Agilent 70000 modular measurement system. The module has a built-in average power meter and attenuator, a wavelengh range of 1200 to 1600 nm, a detected modulation bandwidth of 100 kHz to 22 GHz, and a built-in 32 dB RF amplifier that gives an optical sensitivity of -60 dBm in a 10 Hz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 70810B - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
70810B
Fiber Optic Equipment 70810B
The 70810B is a Lightwave Receiver Module from Agilent. Additional Features: Optical-to-electrica l conversion with variable optical attenuation and amplified RF output Wavelength Range: 1200 - 1600nm Frequency Range: 100 kHz - 22 GHz The Agilent 70810B Lightwave Receiver Module is a one-slot module for the Agilent 70000 modular measurement system. The module has a built-in average power meter and attenuator, a wavelengh range of 1200 to 1600 nm, a detected modulation bandwidth of 100 kHz to 22 GHz, and a built-in 32 dB RF amplifier that gives an optical sensitivity of -60 dBm in a 10 Hz bandwidth.

The 70810B is a Lightwave Receiver Module from Agilent.

Additional Features:

  • Optical-to-electrical conversion with variable optical attenuation and amplified RF output
  • Wavelength Range: 1200 - 1600nm
  • Frequency Range: 100 kHz - 22 GHz

The Agilent 70810B Lightwave Receiver Module is a one-slot module for the Agilent 70000 modular measurement system. The module has a built-in average power meter and attenuator, a wavelengh range of 1200 to 1600 nm, a detected modulation bandwidth of 100 kHz to 22 GHz, and a built-in 32 dB RF amplifier that gives an optical sensitivity of -60 dBm in a 10 Hz bandwidth.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 70810B
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Mini Fiber Inspection Scope - FiberInspector™ - Fluke
Specs
Test Equipment Inspection
Test Equipment Type Hand Held
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details