ValueTronics International, Inc. Fiber Optic Equipment 81542MM

Description
The 81542MM is a LED Source Module from Agilent. Additional Features: Designed for use with the Agilent 8153A mainframe Provides a 1300nm LED source for use with 50/125 µm multimode fiber optic cable The Agilent 81542MM is a 1300nm LED Source, 50/125um multimode module. The 81542MM Optical Source Module is designed for use with the 8153A or 8163A mainframe. The module provides a 1300nm LED source for use with 50/125 Microm multimode fiber optic cable.
Description
The 81542MM is a LED Source Module from Agilent. Additional Features: Designed for use with the Agilent 8153A mainframe Provides a 1300nm LED source for use with 50/125 µm multimode fiber optic cable The Agilent 81542MM is a 1300nm LED Source, 50/125um multimode module. The 81542MM Optical Source Module is designed for use with the 8153A or 8163A mainframe. The module provides a 1300nm LED source for use with 50/125 Microm multimode fiber optic cable.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81542MM - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81542MM
Fiber Optic Equipment 81542MM
The 81542MM is a LED Source Module from Agilent. Additional Features: Designed for use with the Agilent 8153A mainframe Provides a 1300nm LED source for use with 50/125 µm multimode fiber optic cable The Agilent 81542MM is a 1300nm LED Source, 50/125um multimode module. The 81542MM Optical Source Module is designed for use with the 8153A or 8163A mainframe. The module provides a 1300nm LED source for use with 50/125 Microm multimode fiber optic cable.

The 81542MM is a LED Source Module from Agilent.

Additional Features:

  • Designed for use with the Agilent 8153A mainframe
  • Provides a 1300nm LED source for use with 50/125 µm multimode fiber optic cable

The Agilent 81542MM is a 1300nm LED Source, 50/125um multimode module. The 81542MM Optical Source Module is designed for use with the 8153A or 8163A mainframe. The module provides a 1300nm LED source for use with 50/125 Microm multimode fiber optic cable.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81542MM
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
EPP2000 Color Measurement System - EPP2000-VIS-100 - StellarNet, Inc.
Specs
Test Equipment Optical Spectrum Analyzers
Test Equipment Type Bench Top
Connector Type SMA
View Details
Fiber Network Analyzer -  - Nokia
Specs
Test Equipment Optical Spectrum Analyzers
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details