Megger TDR 1001-790

Description
The CFL510G (1001-790) is a tdr from Megger. Additional Features: Dual cursors for pinpointing faults Auto set-up for instant use 2 ns pulse width virtually eliminates dead zones Unique trace HOLD feature for comparison between cables IP54 rating Designed for use on all metallic cable pairs Three-year warranty Accessories: Hard carry case Miniature clip test lead set Bed of nails test lead set Socket BNC to 2x4mm 50 Ohm User guide CD Applications: This CFL510G is primarily designed for linemen in both the communication and power industries. Specific capabilities include: Telephony Provides fast and accurate results when uncovering transmission related problems. Designed to be carried on a linesman’s belt and used in the first line of defense when diagnosing and locating cable faults. Specific line activities identified by this unit include: Bridge taps and splices Presence of water in the cable Opens in tip, ring, or sheath Shorts between tip, ring, and/or sheath Capacitive networks Load coils Wet splices and high-resistance splices CATV/Cellular Ideal for testing the physical integrity of cables within a network. The unit is also capable of locating illegal cable taps. Specific cable conditions identified include: Bends or crimps in the cable Cuts or shorts in the cable Taps and splits Water saturation Power An ideal tool for identifying faults on secondary power cables. This unit identifies: Burnouts in aluminum conductors Good splices, wet splices, and high-resistance splices Shorts between phases The CFL510G is a hand held, compact Time Domain Reflectometer for locating faults on metallic cables. It has a minimum resolution of 0.1 m/0.3 ft and a 5 km/15,000 ft maximum range depending on velocity factor selected and cable type. Four output impedances (25, 50, 75, and 100 ω) are available and a velocity factor between 0.2 and 0.99 will meet any cable test requirements. The CFL510G has a simple selection option which, together with a four-way control switch, offers an intuitive operation for the user.
Datasheet
Description
The CFL510G (1001-790) is a tdr from Megger. Additional Features: Dual cursors for pinpointing faults Auto set-up for instant use 2 ns pulse width virtually eliminates dead zones Unique trace HOLD feature for comparison between cables IP54 rating Designed for use on all metallic cable pairs Three-year warranty Accessories: Hard carry case Miniature clip test lead set Bed of nails test lead set Socket BNC to 2x4mm 50 Ohm User guide CD Applications: This CFL510G is primarily designed for linemen in both the communication and power industries. Specific capabilities include: Telephony Provides fast and accurate results when uncovering transmission related problems. Designed to be carried on a linesman’s belt and used in the first line of defense when diagnosing and locating cable faults. Specific line activities identified by this unit include: Bridge taps and splices Presence of water in the cable Opens in tip, ring, or sheath Shorts between tip, ring, and/or sheath Capacitive networks Load coils Wet splices and high-resistance splices CATV/Cellular Ideal for testing the physical integrity of cables within a network. The unit is also capable of locating illegal cable taps. Specific cable conditions identified include: Bends or crimps in the cable Cuts or shorts in the cable Taps and splits Water saturation Power An ideal tool for identifying faults on secondary power cables. This unit identifies: Burnouts in aluminum conductors Good splices, wet splices, and high-resistance splices Shorts between phases The CFL510G is a hand held, compact Time Domain Reflectometer for locating faults on metallic cables. It has a minimum resolution of 0.1 m/0.3 ft and a 5 km/15,000 ft maximum range depending on velocity factor selected and cable type. Four output impedances (25, 50, 75, and 100 ω) are available and a velocity factor between 0.2 and 0.99 will meet any cable test requirements. The CFL510G has a simple selection option which, together with a four-way control switch, offers an intuitive operation for the user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The CFL510G (1001-790) is a tdr from Megger. Additional Features: Dual cursors for pinpointing faults Auto set-up for instant use 2 ns pulse width virtually eliminates dead zones Unique trace HOLD feature for comparison between cables IP54 rating Designed for use on all metallic cable pairs Three-year warranty Accessories: Hard carry case Miniature clip test lead set Bed of nails test lead set Socket BNC to 2x4mm 50 Ohm User guide CD Applications: This CFL510G is primarily designed for linemen in both the communication and power industries. Specific capabilities include: Telephony Provides fast and accurate results when uncovering transmission related problems. Designed to be carried on a linesman’s belt and used in the first line of defense when diagnosing and locating cable faults. Specific line activities identified by this unit include: Bridge taps and splices Presence of water in the cable Opens in tip, ring, or sheath Shorts between tip, ring, and/or sheath Capacitive networks Load coils Wet splices and high-resistance splices CATV/Cellular Ideal for testing the physical integrity of cables within a network. The unit is also capable of locating illegal cable taps. Specific cable conditions identified include: Bends or crimps in the cable Cuts or shorts in the cable Taps and splits Water saturation Power An ideal tool for identifying faults on secondary power cables. This unit identifies: Burnouts in aluminum conductors Good splices, wet splices, and high-resistance splices Shorts between phases The CFL510G is a hand held, compact Time Domain Reflectometer for locating faults on metallic cables. It has a minimum resolution of 0.1 m/0.3 ft and a 5 km/15,000 ft maximum range depending on velocity factor selected and cable type. Four output impedances (25, 50, 75, and 100 ω) are available and a velocity factor between 0.2 and 0.99 will meet any cable test requirements. The CFL510G has a simple selection option which, together with a four-way control switch, offers an intuitive operation for the user.

The CFL510G (1001-790) is a tdr from Megger.

Additional Features:

  • Dual cursors for pinpointing faults
  • Auto set-up for instant use
  • 2 ns pulse width virtually eliminates dead zones
  • Unique trace HOLD feature for comparison between cables
  • IP54 rating
  • Designed for use on all metallic cable pairs
  • Three-year warranty

Accessories:

  • Hard carry case
  • Miniature clip test lead set
  • Bed of nails test lead set
  • Socket BNC to 2x4mm 50 Ohm
  • User guide CD

Applications:

This CFL510G is primarily designed for linemen in both the communication and power industries. Specific capabilities include:

Telephony

Provides fast and accurate results when uncovering transmission related problems. Designed to be carried on a linesman’s belt and used in the first line of defense when diagnosing and locating cable faults.

Specific line activities identified by this unit include:

  • Bridge taps and splices
  • Presence of water in the cable
  • Opens in tip, ring, or sheath
  • Shorts between tip, ring, and/or sheath
  • Capacitive networks
  • Load coils
  • Wet splices and high-resistance splices

CATV/Cellular

Ideal for testing the physical integrity of cables within a network. The unit is also capable of locating illegal cable taps.

Specific cable conditions identified include:

  • Bends or crimps in the cable
  • Cuts or shorts in the cable
  • Taps and splits
  • Water saturation

Power

An ideal tool for identifying faults on secondary power cables.

This unit identifies:

  • Burnouts in aluminum conductors
  • Good splices, wet splices, and high-resistance splices
  • Shorts between phases

The CFL510G is a hand held, compact Time Domain Reflectometer for locating faults on metallic cables. It has a minimum resolution of 0.1 m/0.3 ft and a 5 km/15,000 ft maximum range depending on velocity factor selected and cable type.

Four output impedances (25, 50, 75, and 100 Ω) are available and a velocity factor between 0.2 and 0.99 will meet any cable test requirements.

The CFL510G has a simple selection option which, together with a four-way control switch, offers an intuitive operation for the user.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 1001-790
Product Name TDR
Test Equipment Time Domain Reflectometer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
LGX SM Module Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Test Equipment Splitters
Connector Type Specified by client
Wavelength Range 1260 to 1650 nm (12600 to 16500 Å)
View Details
Fiber Network Analyzer -  - Nokia
Specs
Test Equipment Optical Spectrum Analyzers
View Details