ValueTronics International, Inc. Fiber Optic Equipment 81640A

Description
The 81640A is a DWDM Tunable Laser from Agilent. Additional Features: Wavelength Range: 1510nm to 1640nm Max. Output Power: 4dBm Wavelength Accuracy (abs.): ±0.015nm Wavelength repeatability (typ.): ±0.5pm The Agilent 81640A tunable laser source covers both C- and L - Band. It is specially designed for testing critical DWDM passive components. This Keysight Agilent HP "A" Tunable Laser Source has been replaced by Agilent 81640B but can be upgraded. The Agilent 81640A works in both DWDM bands (C- and L-Band). It has continuous sweep through full wavelength range, low source spontaneous emission output for high dynamic range, high power optical output for optical amplifier test, a built-in real-time wavelength meter and mode-hop free tuning over full wavelength range.
Description
The 81640A is a DWDM Tunable Laser from Agilent. Additional Features: Wavelength Range: 1510nm to 1640nm Max. Output Power: 4dBm Wavelength Accuracy (abs.): ±0.015nm Wavelength repeatability (typ.): ±0.5pm The Agilent 81640A tunable laser source covers both C- and L - Band. It is specially designed for testing critical DWDM passive components. This Keysight Agilent HP "A" Tunable Laser Source has been replaced by Agilent 81640B but can be upgraded. The Agilent 81640A works in both DWDM bands (C- and L-Band). It has continuous sweep through full wavelength range, low source spontaneous emission output for high dynamic range, high power optical output for optical amplifier test, a built-in real-time wavelength meter and mode-hop free tuning over full wavelength range.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81640A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81640A
Fiber Optic Equipment 81640A
The 81640A is a DWDM Tunable Laser from Agilent. Additional Features: Wavelength Range: 1510nm to 1640nm Max. Output Power: 4dBm Wavelength Accuracy (abs.): ±0.015nm Wavelength repeatability (typ.): ±0.5pm The Agilent 81640A tunable laser source covers both C- and L - Band. It is specially designed for testing critical DWDM passive components. This Keysight Agilent HP "A" Tunable Laser Source has been replaced by Agilent 81640B but can be upgraded. The Agilent 81640A works in both DWDM bands (C- and L-Band). It has continuous sweep through full wavelength range, low source spontaneous emission output for high dynamic range, high power optical output for optical amplifier test, a built-in real-time wavelength meter and mode-hop free tuning over full wavelength range.

The 81640A is a DWDM Tunable Laser from Agilent.

Additional Features:

  • Wavelength Range: 1510nm to 1640nm
  • Max. Output Power: 4dBm
  • Wavelength Accuracy (abs.): ±0.015nm
  • Wavelength repeatability (typ.): ±0.5pm

The Agilent 81640A tunable laser source covers both C- and L - Band. It is specially designed for testing critical DWDM passive components. This Keysight Agilent HP "A" Tunable Laser Source has been replaced by Agilent 81640B but can be upgraded. The Agilent 81640A works in both DWDM bands (C- and L-Band). It has continuous sweep through full wavelength range, low source spontaneous emission output for high dynamic range, high power optical output for optical amplifier test, a built-in real-time wavelength meter and mode-hop free tuning over full wavelength range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81640A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Exfo FTB-150 OTDR - FTB-150-S1-E3-EI-EUI-91 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type SC
View Details
Fiber Lab for Double-Wide / 50km Fiber Spools - 1600 - M2 Optics, Inc.
Specs
Test Equipment Fiber Test Box
Test Equipment Type Bench Top
Connector Type FC; LC; SC; ST
View Details