ValueTronics International, Inc. Fiber Optic Equipment 81495A

Description
The 81495A is a Single/Multimode Reference from Agilent. Additional Features: Full compliance to IEEE 802.3ae-LR, -ER stress test in combination with the Agilent N4917A Optical Receiver Stress Test Solution Clean eye for best 10GbE loop back test performance Low noise and low jitter supports reliable opto-electrical conversion Quick signal level verification and diagnosis with integrated average optical power meter Seemless integration into Agilent 816xB LMS platform
Datasheet
Description
The 81495A is a Single/Multimode Reference from Agilent. Additional Features: Full compliance to IEEE 802.3ae-LR, -ER stress test in combination with the Agilent N4917A Optical Receiver Stress Test Solution Clean eye for best 10GbE loop back test performance Low noise and low jitter supports reliable opto-electrical conversion Quick signal level verification and diagnosis with integrated average optical power meter Seemless integration into Agilent 816xB LMS platform
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81495A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81495A
Fiber Optic Equipment 81495A
The 81495A is a Single/Multimode Reference from Agilent. Additional Features: Full compliance to IEEE 802.3ae-LR, -ER stress test in combination with the Agilent N4917A Optical Receiver Stress Test Solution Clean eye for best 10GbE loop back test performance Low noise and low jitter supports reliable opto-electrical conversion Quick signal level verification and diagnosis with integrated average optical power meter Seemless integration into Agilent 816xB LMS platform

The 81495A is a Single/Multimode Reference from Agilent.

Additional Features:

  • Full compliance to IEEE 802.3ae-LR, -ER stress test in combination with the Agilent N4917A
  • Optical Receiver Stress Test Solution
  • Clean eye for best 10GbE loop back test performance
  • Low noise and low jitter supports reliable opto-electrical conversion
  • Quick signal level verification and diagnosis with integrated average optical power meter
  • Seemless integration into Agilent 816xB LMS platform
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81495A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details