ValueTronics International, Inc. Fiber Optic Equipment 8167B

Description
The 8167B is a Tunable Laser Source 1310nm from Agilent. Additional Features: Form Factor: Benchtop Minimum Wavelength: 1255nm Maximum Wavelength: 1365nm Absolute Wavelenth Accuracy: 0.1nm Relative Wavelenth Accuracy: 0.035nm Wavelength Repeatability: 0.001nm Wavelength Stability: <100MZ Output Power: -7~+3dBm The Agilent 8167B are high performance tunable laser sources for the characterization of optical devices over wavelength. They are available in various configurations for the best possible match to the most common applications.
Description
The 8167B is a Tunable Laser Source 1310nm from Agilent. Additional Features: Form Factor: Benchtop Minimum Wavelength: 1255nm Maximum Wavelength: 1365nm Absolute Wavelenth Accuracy: 0.1nm Relative Wavelenth Accuracy: 0.035nm Wavelength Repeatability: 0.001nm Wavelength Stability: <100MZ Output Power: -7~+3dBm The Agilent 8167B are high performance tunable laser sources for the characterization of optical devices over wavelength. They are available in various configurations for the best possible match to the most common applications.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 8167B - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
8167B
Fiber Optic Equipment 8167B
The 8167B is a Tunable Laser Source 1310nm from Agilent. Additional Features: Form Factor: Benchtop Minimum Wavelength: 1255nm Maximum Wavelength: 1365nm Absolute Wavelenth Accuracy: 0.1nm Relative Wavelenth Accuracy: 0.035nm Wavelength Repeatability: 0.001nm Wavelength Stability: <100MZ Output Power: -7~+3dBm The Agilent 8167B are high performance tunable laser sources for the characterization of optical devices over wavelength. They are available in various configurations for the best possible match to the most common applications.

The 8167B is a Tunable Laser Source 1310nm from Agilent.

Additional Features:

  • Form Factor: Benchtop
  • Minimum Wavelength: 1255nm
  • Maximum Wavelength: 1365nm
  • Absolute Wavelenth Accuracy: 0.1nm
  • Relative Wavelenth Accuracy: 0.035nm
  • Wavelength Repeatability: 0.001nm
  • Wavelength Stability: <100MZ
  • Output Power: -7~+3dBm

The Agilent 8167B are high performance tunable laser sources for the characterization of optical devices over wavelength. They are available in various configurations for the best possible match to the most common applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 8167B
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
LGX SM Module Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Test Equipment Splitters
Connector Type Specified by client
Wavelength Range 1260 to 1650 nm (12600 to 16500 Å)
View Details
EPP2000 Color Measurement System - EPP2000-VIS-100 - StellarNet, Inc.
Specs
Test Equipment Optical Spectrum Analyzers
Test Equipment Type Bench Top
Connector Type SMA
View Details
Optical Spectrum Analyzers -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Test Equipment Optical Spectrum Analyzers
View Details