ValueTronics International, Inc. Fiber Optic Equipment 81662A

Description
The 81662A is a Low Power DFB Laser Source from Agilent. Additional Features: High Wavelength and Power Stability Compatible with Agilent 816xA/B Mainframes Polarization Maintaining Fiber (PMF) Output power 10 dBm (10 mW) The Agilent 8166xA Distributed Feedback Laser Sources are part of the Agilent Lightwave Solution Platform, and best suited for amplifier test and DWDM system test applications. Agilent covers the C- and L-Band with its family of Distributed Feedback (DFB) laser source modules 81662A (10dBm) and 81663A (13dBm).
Description
The 81662A is a Low Power DFB Laser Source from Agilent. Additional Features: High Wavelength and Power Stability Compatible with Agilent 816xA/B Mainframes Polarization Maintaining Fiber (PMF) Output power 10 dBm (10 mW) The Agilent 8166xA Distributed Feedback Laser Sources are part of the Agilent Lightwave Solution Platform, and best suited for amplifier test and DWDM system test applications. Agilent covers the C- and L-Band with its family of Distributed Feedback (DFB) laser source modules 81662A (10dBm) and 81663A (13dBm).

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81662A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81662A
Fiber Optic Equipment 81662A
The 81662A is a Low Power DFB Laser Source from Agilent. Additional Features: High Wavelength and Power Stability Compatible with Agilent 816xA/B Mainframes Polarization Maintaining Fiber (PMF) Output power 10 dBm (10 mW) The Agilent 8166xA Distributed Feedback Laser Sources are part of the Agilent Lightwave Solution Platform, and best suited for amplifier test and DWDM system test applications. Agilent covers the C- and L-Band with its family of Distributed Feedback (DFB) laser source modules 81662A (10dBm) and 81663A (13dBm).

The 81662A is a Low Power DFB Laser Source from Agilent.

Additional Features:

  • High Wavelength and Power Stability
  • Compatible with Agilent 816xA/B Mainframes
  • Polarization Maintaining Fiber (PMF)
  • Output power 10 dBm (10 mW)

The Agilent 8166xA Distributed Feedback Laser Sources are part of the Agilent Lightwave Solution Platform, and best suited for amplifier test and DWDM system test applications. Agilent covers the C- and L-Band with its family of Distributed Feedback (DFB) laser source modules 81662A (10dBm) and 81663A (13dBm).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81662A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Optic Light Source - 580XL-FC - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type FC
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Test Kit W/ Power Meter, Light Source and Tool Kit - TBX51MM - L-com, Inc.
Specs
Test Equipment Fiber Optic Power Meter; Fiber Optic Test Source
View Details
Specs
Connector Type FC
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details