ValueTronics International, Inc. Fiber Optic Equipment 81462SH

Description
The 81462SH is a OTDR Single Mode Module from Agilent. Additional Features: Wavelength: 1310 nm Dynamic Range: 30 dB Event Deadzone: 3m Attenuation Deadzone: 30m The Agilent 81462SH is a Single Mode plug-in module for the Agilent 8146A Optical Time Domain Reflectometer.
Description
The 81462SH is a OTDR Single Mode Module from Agilent. Additional Features: Wavelength: 1310 nm Dynamic Range: 30 dB Event Deadzone: 3m Attenuation Deadzone: 30m The Agilent 81462SH is a Single Mode plug-in module for the Agilent 8146A Optical Time Domain Reflectometer.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81462SH - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81462SH
Fiber Optic Equipment 81462SH
The 81462SH is a OTDR Single Mode Module from Agilent. Additional Features: Wavelength: 1310 nm Dynamic Range: 30 dB Event Deadzone: 3m Attenuation Deadzone: 30m The Agilent 81462SH is a Single Mode plug-in module for the Agilent 8146A Optical Time Domain Reflectometer.

The 81462SH is a OTDR Single Mode Module from Agilent.

Additional Features:

  • Wavelength: 1310 nm
  • Dynamic Range: 30 dB
  • Event Deadzone: 3m
  • Attenuation Deadzone: 30m

The Agilent 81462SH is a Single Mode plug-in module for the Agilent 8146A Optical Time Domain Reflectometer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81462SH
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Optic Equipment - AQ2202 - ValueTronics International, Inc.
Yokogawa Corporation of America
Specs
Test Equipment Type Hand Held
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Visual Fault Locator - Cable Continuity Tester - VisiFault™ - Fluke
Specs
Test Equipment Fiber Optic Fault Locator
Test Equipment Type Hand Held
View Details