ValueTronics International, Inc. Fiber Optic Equipment 86101A

Description
The 86101A is a Optical Plug-In Module from Agilent. Additional Features: Integrated/calibrate d optical channel with sensitivity to below -17 dBm 750 to 860 nm wavelength range Automatic/switchable filters for compliance testing at both 1063 and 1250 Mb/s or 155/622 Mb/s 20/12.4 GHz bandwidth electrical channel 2.5/12.5 GHz trigger channel (set by mainframe) The Agilent 86101A calibrated, integrated optical receiver, with over 2.8 GHz bandwidth, allows for easy, precise measurements of single-mode or multimode optical signals. An average power meter is built-in. For compliance testing, a hardware filter for both 1063 Mb/s or 1250 Mb/s testing can automatically be switched in to create a calibrated Fiber Channel or Gigabit Ethernet reference receiver. The switchable filter minimizes setup time while maximizing measurement repeatability. 155 and 622 Mb/s filters are also available.
Description
The 86101A is a Optical Plug-In Module from Agilent. Additional Features: Integrated/calibrate d optical channel with sensitivity to below -17 dBm 750 to 860 nm wavelength range Automatic/switchable filters for compliance testing at both 1063 and 1250 Mb/s or 155/622 Mb/s 20/12.4 GHz bandwidth electrical channel 2.5/12.5 GHz trigger channel (set by mainframe) The Agilent 86101A calibrated, integrated optical receiver, with over 2.8 GHz bandwidth, allows for easy, precise measurements of single-mode or multimode optical signals. An average power meter is built-in. For compliance testing, a hardware filter for both 1063 Mb/s or 1250 Mb/s testing can automatically be switched in to create a calibrated Fiber Channel or Gigabit Ethernet reference receiver. The switchable filter minimizes setup time while maximizing measurement repeatability. 155 and 622 Mb/s filters are also available.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 86101A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
86101A
Fiber Optic Equipment 86101A
The 86101A is a Optical Plug-In Module from Agilent. Additional Features: Integrated/calibrate d optical channel with sensitivity to below -17 dBm 750 to 860 nm wavelength range Automatic/switchable filters for compliance testing at both 1063 and 1250 Mb/s or 155/622 Mb/s 20/12.4 GHz bandwidth electrical channel 2.5/12.5 GHz trigger channel (set by mainframe) The Agilent 86101A calibrated, integrated optical receiver, with over 2.8 GHz bandwidth, allows for easy, precise measurements of single-mode or multimode optical signals. An average power meter is built-in. For compliance testing, a hardware filter for both 1063 Mb/s or 1250 Mb/s testing can automatically be switched in to create a calibrated Fiber Channel or Gigabit Ethernet reference receiver. The switchable filter minimizes setup time while maximizing measurement repeatability. 155 and 622 Mb/s filters are also available.

The 86101A is a Optical Plug-In Module from Agilent.

Additional Features:

  • Integrated/calibrated optical channel with sensitivity to below -17 dBm
  • 750 to 860 nm wavelength range
  • Automatic/switchable filters for compliance testing at both 1063 and 1250 Mb/s or 155/622 Mb/s
  • 20/12.4 GHz bandwidth electrical channel
  • 2.5/12.5 GHz trigger channel (set by mainframe)

The Agilent 86101A calibrated, integrated optical receiver, with over 2.8 GHz bandwidth, allows for easy, precise measurements of single-mode or multimode optical signals. An average power meter is built-in. For compliance testing, a hardware filter for both 1063 Mb/s or 1250 Mb/s testing can automatically be switched in to create a calibrated Fiber Channel or Gigabit Ethernet reference receiver. The switchable filter minimizes setup time while maximizing measurement repeatability. 155 and 622 Mb/s filters are also available.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 86101A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Optic Power Meter - OPM-3034B - M2 Optics, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Test Equipment Type Hand Held
Connector Type FC (optional feature); SC (optional feature); ST (optional feature)
View Details
Optical Loss Test Unit - 5680-ST - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Fault Locator; Optical Loss Test Unit
Connector Type FC; SC; ST
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Equipment - SA42 - ValueTronics International, Inc.
Specs
Test Equipment Type Hand Held
View Details